SAB BRÖCKSKES GmbH & Co. KG

SAB Bröckskes will present application-specific cable and harnessing solutions for automation, railway technology, testing systems, machinery, and industrial applications at several international trade fairs throughout 2026. Read more...

More Product Announcements from SAB BRÖCKSKES GmbH & Co. KG
TPS Elektronik GmbH

Cable Length: 1000mm

Connector: Multiplug TPS

Dimensions (L*W*H)(mm): 120*75*30mm

Input Voltage: 9-32Vdc

Output Current: 6.31A

Output Power: 120W

Output Voltage: 24Vdc

Weight: 0.5kg Read more...

More Product Announcements from TPS Elektronik GmbH
TPS Elektronik GmbH

Cooling: Water Cooled (Optional)

Output Current: 0-1000A

Output Power: 10000W

Output Voltage: 0-10V

Type: 4U Read more...

More Product Announcements from TPS Elektronik GmbH
Waytek, Inc.

Protect Your Electrical Systems with Littelfuse TR Series Battery Disconnects

Quickly cuts all battery power to vehicle electrical systems with one switch.

Learn more here Read more...

More Product Announcements from Waytek, Inc.
Qorvo

QPD1014A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already... Read more...

More Product Announcements from Qorvo
Qorvo

QPD1004A is a 25W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already... Read more...

More Product Announcements from Qorvo
Newport MKS

MKS has a deep understanding of the challenges faced in designing and building quantum technology systems. We’ve turned this knowledge into unique product features that provide an advantage when used in quantum technology systems. Read more...

More Product Announcements from Newport MKS
DieQua Corporation

Sesame PGW inline planetary gear heads are designed to bolt-on directly to linear actuator belt drive systems. High quality gears and components are utilized to create compact and rigid units with low backlash and maintenance-free operation. Read more...

More Product Announcements from DieQua Corporation
DieQua Corporation

When standard components fall short, DieQua engineers will customize GearSync systems tailored to your unique footprint, ratio, and environment. From dual-inline gearboxes mated for specific ratios to factory-painted finishes and integrated AC motors, we deliver fully assembled, tested, and application-ready power transmission packages. Request a quote today! Read more...

More Product Announcements from DieQua Corporation