Takachi Electronics Enclosure Co., Ltd.

The new WGVC series is an IP68 plastic enclosure with high-waterproof ventilation plug which withstands immersion up to 2 meters for 1 hour.
The ventilation plug protects the enclosure from deformation caused by thermal expansion.
Made using ASA plastic with excellent weatherproofing qualities, it is resistant against discoloration and deterioration caused by UV rays.
This... Read more...

More Product Announcements from Takachi Electronics Enclosure Co., Ltd.
MPF Products, INC.

Electrical Feedthroughs for Your UHV

Electrical feedthroughs (or high-powered feedthroughs) transmit voltage or current into your high or ultra high vacuum environment. They are necessary for a number of scientific—we’re looking at you SpaceX!— and industrial applications. Read more...

More Product Announcements from MPF Products, INC.
MPF Products, INC.

2026 Advanced Vacuum Components Industry Report. Read our latest in-depth analysis on the state of the industry and predictions for the future. Read more...

More Product Announcements from MPF Products, INC.
LEMO USA, Inc.

Mission-critical systems demand uncompromising connectivity
Modern defense systems require rugged, lightweight connectivity in harsh environments. LEMO’s OPTIMA interconnect solutions support soldier systems, tactical communications and defense platforms with secure locking and reliable high-speed data transmission Read more...

More Product Announcements from LEMO USA, Inc.
Triad Magnetics

Take the guesswork out of inductors. Explore Triad Magnetics’ eBook for real-world design insights that help boost efficiency, tame noise, and keep electronics performing at their best Read more...

More Product Announcements from Triad Magnetics
Triad Magnetics

SP series miniature impedance matching transformers
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. Our transformers are available for many applications, including mil-aero, medical and pro audio. Read more...

More Product Announcements from Triad Magnetics
PIC Wire & Cable

PIC® Wire & Cable has expanded its MACHFORCE® D38999-Style Connector line with two new RoHS-compliant plating options: Black Zinc Nickel and Electroless Nickel, joining the existing Olive Drab Cadmium finish. These additions support evolving global standards and reflect PIC's commitment to high-performance solutions that reduce downtime and enhance operational reliability. Read more...

More Product Announcements from PIC Wire & Cable
BlockMaster Electronics, Inc.

BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps Read more...

More Product Announcements from BlockMaster Electronics, Inc.
DieQua Corporation

The PHCH Premium Planetary Servo Gearhead is an inline helical gear reducer featuring best-in-class overhung load capacities. Built to exceed demanding packaging equipment applications, the PHCH Series combines enhanced torque capacity and robust output shaft loading without sacrificing standard mounting compatibility. Read more...

More Product Announcements from DieQua Corporation