Keep motion control systems running strong with reliable PC mount split pack transformers. Watch the video or explore proven power solutions engineered for lasting performance and precision. Read more...
More Product Announcements from Triad MagneticsOutput Current: 0-40A
Output Power: 0-5000W
Output Voltage: 0-360V
Type: 3U
Characteristic Curve: U/I/P autoranging
External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP, Profibus, DeviceNet, RS232, CAN
Housing: 19" rack
Human Interface: Touch panel & Menu
Special Feature: Function Generator
Special Feature: Resista... Read more...
More Product Announcements from TPS Elektronik GmbHOutput Current: 0-18A
Output Power: 500W
Output Voltage: 0-200V
Type: 3U
External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus
Housing: 19" rack
Human Interface: Touch panel & Menu
Special Feature: Function Generator, Resistance Read more...
More Product Announcements from TPS Elektronik GmbHOutput Current: 0-120A
Output Power: : 3000W
Output Voltage: 0-80V
Type: 2U
Characteristic Curve: U/I/P autoranging
External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP, Profibus, DeviceNet, RS232, CAN
Housing: 19" rack
Human Interface: Touch panel & Menu
Special Feature: Function G... Read more...
More Product Announcements from TPS Elektronik GmbHCOMPREHENSIVE GUIDE TO PRINCIPLES, CHARACTERISTICS, AND APPLICATIONS: KEY POINTS FOR MOTOR SELECTION TO ACHIEVE HIGH TORQUE Read more...
More Product Announcements from C.I. Takiron CorporationFrom aerospace to defense, engineers rely on interconnects that perform without compromise. Amphenol Aerospace MIL-DTL-38999 connectors with Amphenol PCD backshells deliver rugged, high-density performance with EMI protection in harsh environments. Read more...
More Product Announcements from PEI-GenesisEMI-Protected Backshell Solutions
Amphenol PCD backshells provide strain relief, environmental protection, and EMI/RFI shielding at the termination area of virtually any connector. Read more...
The TMB+ motor is a further development of the well-known TMB torque motor series that promises more power and new functions without compromising compatibility with existing motors.
This motor represents a significant advancement in torque motor technology, boasting up to a 20% increase in torque density and a remarkable 30% reduction in power losses compared to its predecessors,... Read more...
More Product Announcements from ETEL S.A.Carling Technologies V-series Contura rocker switches for every application
These rugged and reliable switches feature a modular design that allows for custom configurations ideal for automotive, marine and equipment control panels. The snap-in mount allows for fast installation.
Learn more on the Waytek website. Read more...
More Product Announcements from Waytek, Inc.Qualtek Electronics now offers the latest evolution of USB technology with its USB 4 Type C cable assembly. Read more...
More Product Announcements from Qualtek Electronics Corp.