Daitron Co., Ltd.

Achieved low ripple noise of 1mVp-p (RFS series)

Medical standards certified (LFS, PFS series)

Low leakage current (RFS, LFS, PFS series) Read more...

More Product Announcements from Daitron Co., Ltd.
Conax Technologies

Conax HEGPK high performance electrode feedthroughs electrically and/or thermally insulate single electrodes, tubes, temperature sensors and other elements while passing into a vacuum or pressurized environment. HEGPK features a single piece insulator manufactured from PEEK™, one of the highest performing engineered thermoplastic materials available. Read more...

More Product Announcements from Conax Technologies
FCL Components America

FCL Components offers high‑performance industrial relays for process automation, robotics, and factory equipment. Our JS, FTR‑MY, FTR‑LY, NY, FTR‑K1‑HA (20A), FTR‑K3, FTR‑F3 (5A), FTR‑B3/B4, FTR‑C1, and FTR‑C2 series deliver high switching capacity, long life, fast response, and robust isolation for demanding industrial environm... Read more...

More Product Announcements from FCL Components America
Conax Technologies

Conax Technologies’ EGT feedthroughs electrically and/or thermally isolate single electrodes, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power leads and more. EGT feedthrough insulators and sealants are provided as a single continuous Teflon™ piece to accommodate higher voltage/amperage at lower pressures. Read more...

More Product Announcements from Conax Technologies
Douglas Electrical Components

Douglas Electrical Components’ CF flange feedthroughs provide reliable hermetic sealing for vacuum systems using a copper gasket clamping design. Supporting connectors, wires, cables, and fibers, they offer high-density, space-saving solutions with flexible configurations for power and signal transmission in demanding environments. Read more...

More Product Announcements from Douglas Electrical Components
Knowles

The MXH series is AEC-Q200 qualified, meets a 2,000-hour THB (Temperature, Humidity, Bias) life test, and has applications in motors, AMR (Automated Meter Readers), UPS, power supplies, charging systems, and appliances. These X2, across-the-line capacitors filter out electromagnetic noise and have multiple international safety agency approvals. Read more...

More Product Announcements from Knowles
Tecmark Corporation

Provide Class-A protection to meet the latest code requirements and protect personnel and equipment. Read more...

More Product Announcements from Tecmark Corporation
3X Motion Technologies Co., Ltd

Compact 42mm BLDC motor delivering precise control, low-noise operation, and flexible integration for coffee machines, medical devices, kitchen appliances, and high-precision drive systems. Read more...

More Product Announcements from 3X Motion Technologies Co., Ltd
TPS Elektronik GmbH

Cooling: Water Cooled (Optional)

Output Current: 0-1000A

Output Power: 30000W

Output Voltage: 0-60V

Type: 4U

Characteristic Curve: U/I/P autoranging

External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP, Profibus, RS232, CAN

Housing: 19" rack

Human Interface: Touch panel & Menu

Special Feature: Function Generator Read more...

More Product Announcements from TPS Elektronik GmbH
FCL Components America

FCL Components provides reliable electromechanical relays for interface relay modules used in modern automation systems. Our JS, FTR‑MY, FTR‑LY, NY, and FTR‑K1‑HT series deliver galvanic isolation, signal amplification, voltage conversion, and signal multiplication—ensuring safe, efficient switching between low‑power controllers and high‑p... Read more...

More Product Announcements from FCL Components America