SAB BRÖCKSKES GmbH & Co. KG

Helical cables are often used in industrial applications where movements cannot be carried out via forced guide systems. Read more...

More Product Announcements from SAB BRÖCKSKES GmbH & Co. KG
Schaltbau GmbH

  • Ecosave:
    With energy-saving PWM module for optimum power consumption when switching and low heating when holding
  • High Efficiency Drive (HED):
    With economical drive without PWM module for maximum efficiency
  • Precharging contactor or for external PWM control:
    For limiting high making currents and to pro...
Read more...

More Product Announcements from Schaltbau GmbH
Eteily Technologies India Pvt. Ltd.

Eteily's SIM Card Connector Series comprises Standard, Micro, Nano, and Dual SIM holders in flip, push, and push-pull forms with a variety of pin options. These connections, which are designed for durability and ease of PCB integration, provide dependable SIM interface in mobile, IoT, telematics, and embedded applications. Read more...

More Product Announcements from Eteily Technologies India Pvt. Ltd.
Micross Components, Inc.

EOL/DMSMS Sustainment

Semiconductor technology moves so fast that many devices reach their end of life (EOL) within a few years due to Diminishing Manufacturing Sources (DMS) or Diminishing Manufacturing Sources and Material Shortages (DMSMS), either because demand is falling or they have been replaced by improved devices with additional features and specifications. However... Read more...

More Product Announcements from Micross Components, Inc.
E-Z-HOOK, a division of Tektest, Inc.

Slim & long extension tool provides diagnostics of wire in hard-to-reach places by attaching to deployable connectors or the wire cutter attachment.

Used up to 1.1 feet away via a 10 mm hole or gap for the extension tool to grab wire & release connector or cut wire for hands-free testing in tight spaces without having to reach the desired location by hand Read more...

More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.

Double hook & ultra-thin body for side-by-side stacking connections.

Diagnostic work in tight spaces is made easy by the X2015 slim double-gripper clip by E-Z-Hook. Direct contact from the double-gripper hooks thru the pin means no compromising on connections. Read more...

More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.
Quantaflex Printed Electronics Inc.

Exceeding industry standards with top-notch design and highly engineered materials is how you hold the line on quality and safety in the electronics market. Read more...

More Product Announcements from Quantaflex Printed Electronics Inc.
GEEPLUS Inc.

Geeplus has redesigned the powerful and fast-acting VM102 voice coil motor using a highly optimized magnet assembly and a new, more flexible termination. Read more...

More Product Announcements from GEEPLUS Inc.