With insulation-piercing test leads, you get quick connections for less time diagnosing and more time on projects.
Popular in the automotive industry when paired with Fluke multimeters or other devices, especially in hard-to-reach testing environments, when the end of the wire is not visible. Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.Modern drag chain-compatible cables can combine mechanical resilience with reduced environmental impact using bio-based polyurethane sheaths and optimized lightweight design. These solutions reduce energy consumption, material use, and carbon footprint while maintaining performance standards for industrial applications. Read more...
More Product Announcements from SAB BRÖCKSKES GmbH & Co. KGMicro-D connector
The Nicomatic MICRO-D connector is engineered to meet or exceed the requirements of MIL-DTL-83513 standards, delivering high performance in a compact design. Designed for industries requiring exceptional reliability, this range provides a robust solution for challenging environments where space-saving and durability are critical.
Applications... Read more...
More Product Announcements from Nicomatic North AmericaThe RT123 has been specially designed for use in highly dynamic environments with continuous torsional stress – such as robot arms, hose packages, or energy supply systems exposed to rotational loads. Read more...
More Product Announcements from SAB BRÖCKSKES GmbH & Co. KGHalogen-free cables and wires are applicable in delicate areas as, for example, public buildings and institutions or railway vehicles and in areas where the general safety requirements for cables are very high. Read more...
More Product Announcements from SAB BRÖCKSKES GmbH & Co. KGAt SAB BRÖCKSKES, we offer cable manufacturing to customized cable assembly. Read more...
More Product Announcements from SAB BRÖCKSKES GmbH & Co. KGFF01 Series Emergency Stop Switch
Human factors drive local E-Stop placement
Collision sensing, force limiting, and safety-rated stop functions reduce risk, but they do not eliminate the need for a direct, local emergency stop.
In these systems, the operator station is the point of service. The E-Stop must be in the care zone, with zero search time and no dependence... Read more...
More Product Announcements from NKK SwitchesThe Nicomatic MICRO-D connector is engineered to meet or exceed the requirements of MIL-DTL-83513 standards, delivering high performance in a compact design. Designed for industries requiring exceptional reliability, this range provides a robust solution for challenging environments where space-saving and durability are critical.
Applications
The NicomaticIC MIC... Read more...
Compact connectors delivering MIL-grade reliability for industrial automation. Fast. Flexible. Proven. Read more...
More Product Announcements from Nicomatic North AmericaModular CMM connectors with proven reliability and industry-leading short lead times. Read more...
More Product Announcements from Nicomatic North America