Nicomatic North America

Copper or Fiber Optic Connectors: Which Interconnect Strategy Beyond 10 Gb/s?

Copper remains the gold standard for the majority of interconnections. It is a proven technology with well-mastered qualification processes. However, for certain critical applications, the laws of physics impose limits. Beyond 10 Gb/s, copper creates weight, heat, and EMI shielding constraints that becom... Read more...

More Product Announcements from Nicomatic North America
Novotechnik U.S., Inc.

The main criteria for selecting our IP 6500 are long life and the protection degree IP65, because during the manufacturing process of wire-enameling our customer needs to monitor the operation constantly over a fairly small electrical angle. Read more...

More Product Announcements from Novotechnik U.S., Inc.
AirClean Systems

A ductless enclosure with a vertical laminar flow that blows HEPA filtered air onto the workspace can provide a clean environment for plant tissue culture. Contaminated air from the workspace is then exhausted through the front sash to keep the workspace clean. Read more...

More Product Announcements from AirClean Systems
Electro Optical Components, Inc.

These SMD infrared radiation sources from Electro Optical Components are pulsable thermal emitters with a near black-body emittance. Their nanotechnology emitter surface achieves higher efficiency. This allows a lower element temperature of 600C, increasing lifetime. With their double sided emitter and backside reflector the are the the BEST and highest power solid state IR emitters. Read more...

More Product Announcements from Electro Optical Components, Inc.
LEMO USA, Inc.

The REDEL SP Series takes high-performance connectivity to the next level — combining lightweight strength, exceptional contact density, and an ergonomic, easy-to-handle design. Now enhanced with resin-free IP68 sealing, it ensures uncompromised protection in the most demanding conditions. Read more...

More Product Announcements from LEMO USA, Inc.
LEMO USA, Inc.

Designed for systems where every gram counts.
Our recently launched OPTIMA M Series Single Pair Ethernet (SPE) delivers:

• Up to 2.5 Gbps
• Robust ratchet coupling
• Lightweight design
• IP68 sealing (20 m / 2 h) Read more...

More Product Announcements from LEMO USA, Inc.
Northwire, Inc.

Learn: How design choices impact reliability, patient safety, and long-term device performance. Read more...

More Product Announcements from Northwire, Inc.
Rego Electronics Inc.

REGO M51 Series CPU Cooler is designed for embedded and industrial systems, delivering reliable thermal performance in harsh conditions.

[Specifications]
• TDP: 35–55 W
• Platform: Intel Mobile 51×51
• Design: Compact 1U / 2U

[Features]
• High thermal efficiency
• Low noise
• Long‑life reliability

... Read more...

More Product Announcements from Rego Electronics Inc.