Green Cubes Technology

Sites that deploy lithium pallet jack batteries frequently redirect thousands of labor hours and substantial electricity spend toward growth initiatives. Read more...

More Product Announcements from Green Cubes Technology
Caplugs

Silicone Flange Caplugs (SFC Series) feature a design which simplifies the application and removal of the cap. An internal lip on the open end provides a positive seal to prevent paint and other contaminants from seeping onto the part. A flanged head enables the cap to be manually removed with ease. Read more...

More Product Announcements from Caplugs
Caplugs

Plastic containers with a tethered top to ensure it's not lost. Use these containers to package your product and offer the end-user a reusable case to store the product. Read more...

More Product Announcements from Caplugs
Caplugs

An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Read more...

More Product Announcements from Caplugs
Oriental Motor USA

750 W (1 HP) Brushless Model – Enables smaller, lighter, and more energy-efficient equipment designs compared to traditional induction motors. Read more...

More Product Announcements from Oriental Motor USA
BlockMaster Electronics, Inc.

The HP-ATH-255-6 is rated at 255A and 600V. Perfect for HVAC, Switch Gears, Generators, and more. Contact us to place an order Read more...

More Product Announcements from BlockMaster Electronics, Inc.
Voltage Multipliers, Inc.

VMI's JANTX/JANTXV QPL formed-lead diodes come standard in 2kV, 3kV and 5kV, 1.5A, 2.5A and 3.5A, 70nS. Our extensive, in-house testing insures that our customers receive the highest quality diodes possible. Read more...

More Product Announcements from Voltage Multipliers, Inc.
New Yorker Electronics Co., Inc.

Vishay introduces AEC-Q200 qualified CHA series thin film chip resistors, delivering flat Z/R to 70 GHz in a compact 02016 size. Ideal for automotive, space, and military RF systems, the resistors offer stable performance under harsh conditions and are supported by S-parameters and 3D models for streamlined design. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
Hammond Manufacturing Company Inc.

The 1554 and 1555 series provide a wide size range of watertight ABS and polycarbonate enclosures for electronic equipment. Read more...

More Product Announcements from Hammond Manufacturing Company Inc.
PEI-Genesis

Explosion-proof connectors are critical to ensuring electrical safety on offshore oil and gas platforms. This article from PEI-Genesis explains how flameproof and hermetically sealed connector technologies mitigate ignition risks in high-pressure, high-hazard environments—featuring insights into materials, standards, and smart diagnostics. Read more...

More Product Announcements from PEI-Genesis