Altech pluggable terminal blocks help reduce wiring errors, save installation time, and support secure connections for industrial panel and harness based systems. Read more...
More Product Announcements from Altech Corp.Altech’s low voltage push button digital indicators provide compact, easy to read monitoring for voltage, current, temperature, and frequency applications. Read more...
More Product Announcements from Altech Corp.Altech’s DFSF Audio RCCB is engineered for modern audio installations, helping provide complete earth leakage protection, full supply integrity, and no dropouts. Read more...
More Product Announcements from Altech Corp.Discover rugged, high-performance interconnect solutions engineered for demanding environments. From compact designs to durable connectors, innovation is powering progress in every corner. By integrating cutting-edge connectivity solutions into their designs, engineers address the evolving demands of modern applications across various industries. Read more...
More Product Announcements from Heilind Electronics, Inc.Need Custom Designed HV Power Supplies? VMI has a full staff of engineers and technicians to assist you with your project requirements, from design development to production manufacturing. Read more...
More Product Announcements from Voltage Multipliers, Inc.VMI's high-voltage rectifier and bridge assemblies range from 5kV to 40kV, 70nS to 3000nS, 50mA to 2.2A — all designed, manufactured and tested at our facility in Visalia, California. Custom Product Design Available. Read more...
More Product Announcements from Voltage Multipliers, Inc.VMI's SXFL6527 high-voltage, surface-mount diode is designed with 99.99% silver leads. This new design offers 10kV in a surface mount option to the axial-lead 1N6527. Our surface-mount diodes are specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode. Read more...
More Product Announcements from Voltage Multipliers, Inc.SAB MOSFETs provide precise voltage and leakage-current balancing for 2-, 3-, and 4-cell series-connected supercapacitors with a single IC package. The chips offer near-zero additional leakage currents and zero leakage at 0.3V below rated voltages. They are simple to use, economical, and have various applications such as energy harvesting, backup battery systems, and voltage limiters. Read more...
More Product Announcements from Advanced Linear Devices, Inc.Power Motor's high-voltage 3-phase BLDC motor controller runs on AC230V input with square-wave control, sensored or sensorless, delivering up to 1500W and speeds up to 20,000rpm for 3-pole-pair motors. Compact Φ75×H12mm board serves as a general-purpose control template, custom-built to your specification. Read more...
More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.Power Motor provides custom 12V power seat motors with high torque, low noise, and long service life for automotive seat adjustment systems. The PGM.WH60 gear motor delivers 8 N.m at maximum efficiency and a minimum stall torque of 28 N.m, with voltage, torque, speed, current, and shaft dimensions customizable to OEM requirements. Read more...
More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.