Advanced Linear Devices, Inc.

SAB MOSFETs provide precise voltage and leakage-current balancing for 2-, 3-, and 4-cell series-connected supercapacitors with a single IC package. The chips offer near-zero additional leakage currents and zero leakage at 0.3V below rated voltages. They are simple to use, economical, and have various applications such as energy harvesting, backup battery systems, and voltage limiters. Read more...

More Product Announcements from Advanced Linear Devices, Inc.
Shenzhen Power Motor Industrial Co., Ltd.

Power Motor's high-voltage 3-phase BLDC motor controller runs on AC230V input with square-wave control, sensored or sensorless, delivering up to 1500W and speeds up to 20,000rpm for 3-pole-pair motors. Compact Φ75×H12mm board serves as a general-purpose control template, custom-built to your specification. Read more...

More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.

Power Motor provides custom 12V power seat motors with high torque, low noise, and long service life for automotive seat adjustment systems. The PGM.WH60 gear motor delivers 8 N.m at maximum efficiency and a minimum stall torque of 28 N.m, with voltage, torque, speed, current, and shaft dimensions customizable to OEM requirements. Read more...

More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.

Power Motor's PGM.P029 brushed DC planetary gear motor runs on 12V (9 to 16V range), reaching 330 r/min at no load and delivering 620 mN.m at maximum efficiency with quiet, stable operation and long service life. It is ideal for automotive power tailgates and liftgate systems. Power Motor can customize voltage, torque, speed, current, and shaft dimensions to your requirements. Read more...

More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.

Power Motor's PBL.4024 brushless DC motor runs on 24V, reaching an 11,800 r/min no-load speed and delivering 48 W at maximum efficiency with low noise and long service life. It is ideal for bladeless fans, air circulation systems, and compact cooling equipment. Power Motor can customize voltage, torque, speed, power, and shaft dimensions to your requirements. Read more...

More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.

Power Motor's PU.1215 flat universal motor reduces motor height to 46–51 mm, reaches a 22,600 r/min no-load speed, and delivers 530 W at maximum efficiency with lower vibration and noise. It is ideal for blenders, stand mixers, and kitchen machines. Power Motor can customize voltage, torque, speed, current, power, and shaft dimensions to your requirements. Read more...

More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.
VICFUSE

UL Listed VGT Class G fuses deliver time-delay, current-limiting branch-circuit protection for lighting, heating and general loads, rated 600VAC/300VDC, 0.5-60A, with matching fuse blocks available. Read more...

More Product Announcements from VICFUSE
ERSAELECTRONICS PTE. LTD.

CL31A106KBHNNNE from Samsung Electro-Mechanics is a surface-mount capacitor featuring 10 µF, 50 VDC, and ±10%. It is designed for DC-DC converter outputs, bulk decoupling, and industrial power-rail filtering. Read more...

More Product Announcements from ERSAELECTRONICS PTE. LTD.
OTTO Controls

T2 large trim switches combine pushbutton and toggle action for MIL/aero applications. Read more...

More Product Announcements from OTTO Controls
DieQua Corporation

There four mechanical design advantages of using a rotary flange output in high-load servo applications. Read more...

More Product Announcements from DieQua Corporation