Power Motor's PU.1215 flat universal motor reduces motor height to 46–51 mm, reaches a 22,600 r/min no-load speed, and delivers 530 W at maximum efficiency with lower vibration and noise. It is ideal for blenders, stand mixers, and kitchen machines. Power Motor can customize voltage, torque, speed, current, power, and shaft dimensions to your requirements. Read more...
More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.UL Listed VGT Class G fuses deliver time-delay, current-limiting branch-circuit protection for lighting, heating and general loads, rated 600VAC/300VDC, 0.5-60A, with matching fuse blocks available. Read more...
More Product Announcements from VICFUSECL31A106KBHNNNE from Samsung Electro-Mechanics is a surface-mount capacitor featuring 10 µF, 50 VDC, and ±10%. It is designed for DC-DC converter outputs, bulk decoupling, and industrial power-rail filtering. Read more...
More Product Announcements from ERSAELECTRONICS PTE. LTD.T2 large trim switches combine pushbutton and toggle action for MIL/aero applications. Read more...
More Product Announcements from OTTO ControlsThere four mechanical design advantages of using a rotary flange output in high-load servo applications. Read more...
More Product Announcements from DieQua CorporationAgozTech charging accessories support reliable device staging and daily readiness for mobile computers, scanners, tablets, and other business-critical equipment. Read more...
More Product Announcements from AgozTech LLCThe FPF2700MX high-side smart load switch integrates precision current limiting, soft-start inrush control, and thermal protection with automatic recovery to protect USB power rails from hot-plug inrush, overload, and short-circuit conditions. Low on-resistance and a compact package suit 5V embedded and industrial designs. Sourced through Win Source with supply-chain support to mass prod... Read more...
More Product Announcements from Win Source ElectronicsWeidy's W82 (MMKP82) double-sided metallized polypropylene film capacitor (box-type) delivers low loss, low internal temperature rise, and high current handling with a negative capacitance temperature coefficient and flame-retardant construction. Rated 250–2000V with capacitance from 0.00022 to 3.9µF, it suits EVs, EV charging, PV storage, and high-power supply applications. Read more...
More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.KOFON's KGV planetary gearbox wheel combines precision gearing, a robust steel bracket, and a wear-resistant rubber tire for high efficiency, low noise, and maintenance-free operation in AGVs. Optimized inertia and limited temperature rise support continuous duty in warehouses, manufacturing, logistics, and robotics, with flexible mounting for easy integration. Read more...
More Product Announcements from KOFON Motion GroupESSEN Magnetics' NdFeB eye bolt holding magnets pair a high-strength NdFeB disk magnet with a removable steel eye bolt for versatile, secure mounting. The eyelet detaches when not needed and supports suspending cables, ropes, and lighting. Suited to magnetic holding, lifting, antenna mounting, and positioning tasks; custom assemblies available beyond standard stock sizes. Read more...
More Product Announcements from Essen Magnetics Pty Ltd