AgozTech charging accessories support reliable device staging and daily readiness for mobile computers, scanners, tablets, and other business-critical equipment. Read more...
More Product Announcements from AgozTech LLCThe FPF2700MX high-side smart load switch integrates precision current limiting, soft-start inrush control, and thermal protection with automatic recovery to protect USB power rails from hot-plug inrush, overload, and short-circuit conditions. Low on-resistance and a compact package suit 5V embedded and industrial designs. Sourced through Win Source with supply-chain support to mass prod... Read more...
More Product Announcements from Win Source ElectronicsWeidy's W82 (MMKP82) double-sided metallized polypropylene film capacitor (box-type) delivers low loss, low internal temperature rise, and high current handling with a negative capacitance temperature coefficient and flame-retardant construction. Rated 250–2000V with capacitance from 0.00022 to 3.9µF, it suits EVs, EV charging, PV storage, and high-power supply applications. Read more...
More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.KOFON's KGV planetary gearbox wheel combines precision gearing, a robust steel bracket, and a wear-resistant rubber tire for high efficiency, low noise, and maintenance-free operation in AGVs. Optimized inertia and limited temperature rise support continuous duty in warehouses, manufacturing, logistics, and robotics, with flexible mounting for easy integration. Read more...
More Product Announcements from KOFON Motion GroupESSEN Magnetics' NdFeB eye bolt holding magnets pair a high-strength NdFeB disk magnet with a removable steel eye bolt for versatile, secure mounting. The eyelet detaches when not needed and supports suspending cables, ropes, and lighting. Suited to magnetic holding, lifting, antenna mounting, and positioning tasks; custom assemblies available beyond standard stock sizes. Read more...
More Product Announcements from Essen Magnetics Pty LtdConstar's 10mm, 12V micro DC servo motor pairs a durable metal CNC gearbox with high-speed, energy-efficient performance for compact, precision-driven applications. No-load speed reaches 11,500 rpm, with stall torque of 4.2 mN·m. Suited to medical equipment, intelligent prostheses, and industrial robots; custom lead wires, coils, and shaft lengths available. Read more...
More Product Announcements from Constar Motion Co., LtdPV10 UL/cUL Listed fuses protect solar PV combiner boxes and string circuits from overcurrent and fault conditions up to 1000V DC, ensuring safe, reliable photovoltaic system operation in the field. Read more...
More Product Announcements from VICFUSEBaida Electronic's 76mm-6 DC micro motor delivers consistent, efficient torque for household appliances such as vacuum cleaners, mixers, and personal care devices, as well as cordless power tools. Its compact cylindrical, in-line shaft design simplifies integration, and tailor-made torque, speed, and voltage configurations support OEM product differentiation. Read more...
More Product Announcements from Yuyao Baida Electric CO., LTD.High torque density and low cogging enable quiet, efficient operation in robots, medical equipment, and pumps. Custom windings, magnets, and mechanical dimensions help engineers optimize performance and system integration across a 25–115mm size range and 24V/48V voltage options. Read more...
More Product Announcements from 3X Motion Technologies Co., LtdSchaltbau brings mobility electrification expertise to APTA EXPO 2026 Read more...
More Product Announcements from Schaltbau GmbH