Power Motor provides compact precision stepper motors with low noise, accurate positioning, and long service life for stage lighting, printers, and precision motion applications. Offering a 1.8° step angle and 320 to 420 mN.m holding torque, the PST.39HB series can be customized in voltage, torque, speed, current, and shaft dimensions to your requirements. Read more...
More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.Power Motor's PBL.4616 compact outer rotor BLDC motor runs on 16V (12 to 24V range), reaching 4,000 r/min at no load and delivering 54.7 W at maximum efficiency with high torque, low noise, and long service life. It is ideal for massage guns and handheld massage devices. Power Motor can customize voltage, torque, speed, current, and shaft dimensions to your requirements. Read more...
More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.Power Motor's PST.35HB 35 Series stepper motors offer a 1.8° step angle, holding torque from 250 to 420 mN·m, and compact 28.2 to 43.2 mm body lengths for precise, stable positioning. They are ideal for stage lighting, security equipment, and automation systems. Power Motor can customize voltage, torque, speed, current, and shaft dimensions to your requirements. Read more...
More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.Power Motor's PBL.2410 compact out-rotor BLDC motor runs on 24V, reaching a 3,300 r/min no-load speed and delivering 8.4 W at maximum efficiency with low noise and long service life. It is ideal for electric valves and compact motion-control applications. Power Motor can customize voltage, torque, speed, power, and shaft dimensions to your requirements. Read more...
More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.Power Motor BLDC motors offer versatile designs with internal/outer rotors, 2/4-pole configurations, and high-performance drivers, ideal for automation, medical, and household applications. Read more...
More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.Weidmüller surge protection devices enable fuseless operation up to 315 A, are certified according to UL 1449 Ed. 5, and are cULus listed Read more...
More Product Announcements from DigiKeyAmphenol Aerospace's high-voltage circular connectors can safely carry high voltages and large currents at altitude while remaining partial discharge free Read more...
More Product Announcements from DigiKeyAN EXPLANATION OF ITS STRUCTURE, MECHANISM, AND APPLICATIONS Read more...
More Product Announcements from C.I. Takiron CorporationAt Harwin, we’re always looking for ways to make it easier for engineers to find the right solutions and keep their designs moving. That’s why we’ve introduced our new online Connector Selector, designed to simplify connector specification and help you move more quickly from design requirements to the right solution
Instead of searching through series names, part n... Read more...
Designed for reliable outdoor power distribution, this 50A NEMA 14-50R outlet box combines a pre-installed double-pole circuit breaker with a weather-resistant enclosure. Its spacious wiring area and multiple conduit knockouts simplify installation for RV parks, garages, campgrounds, construction sites, and EV charging applications. Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.