Electri-Flex Company

Electri-Flex manufactures many types of flexible conduits that solve design challenges providing additional features above and beyond standard liquidtight conduit, such as, corrosion-resistance, halogen-free, EMI/RFI shielding, high/low temperature, food processing antimicrobial, lightweight, UV-resistance, and more. This video features Liquatite conduits ideal for Renewable Energ... Read more...

More Product Announcements from Electri-Flex Company
Electri-Flex Company

Liquatite, by Electri-Flex Company, includes nearly 50 varieties of flexible electrical conduits designed for contractors, OEMs, MRO government, utility and export users. Conduits range from UL Listed and CSA Certified to specialized ones designed for extreme temperatures, halogen-free, low-smoke, and RFI shielding. Custom design and manufacturing capabilities are also available. Read more...

More Product Announcements from Electri-Flex Company
Electri-Flex Company

The new technical article from Electri-Flex discusses selecting and specifying in flexible electrical conduits for high and low temperature applications. Read more...

More Product Announcements from Electri-Flex Company
Electri-Flex Company

Flexible liquidtight conduit ideally suited for data centers to help ID wiring, meet safety requirements, and meet UL and CSA certifications include Types CBLA and ZHLA. Read more...

More Product Announcements from Electri-Flex Company
Churod Americas, Inc.

The CHS01 has ratings to 60 A, wide gap contacts and power-saving coil options. Perfect for industrial or alternative energy applications. Read more...

More Product Announcements from Churod Americas, Inc.
Advantech

Tpuch Panel Computer with 8th Gen. Intel® Core™ i5 Processor, built-in 8G DDR4 RAM and UL Class 1 Division 2 Read more...

More Product Announcements from Advantech
Win Source Electronics

Discover the BSS138PW,115 N-channel MOSFET by Nexperia USA Inc., featuring a 60V drain-source breakdown voltage and 320mA continuous drain current. Ideal for various electronic applications. Read more...

More Product Announcements from Win Source Electronics
Win Source Electronics

The MIC5219-2.5YM5-TR is a 2.5V, 500mA low dropout voltage regulator from Microchip Technology, offering high accuracy and robust protection features. Read more...

More Product Announcements from Win Source Electronics
Win Source Electronics

The BSS138NH6327XTSA2 is an N-channel MOSFET from Infineon Technologies, designed for high power applications with a 60V drain-source breakdown voltage and 230mA continuous drain current. Read more...

More Product Announcements from Win Source Electronics
Finder S.p.A. con unico socio

Function and features:

The Type 68.25-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers.

Other features:

  • 4 NO 40 A + 1 NC 3 A
  • Contact gap ≥ 3.6 mm (according to VDE 0126-1-1, EN 62109-1, EN 62109-2)
  • DC coils, with 700 mW holding power<.../li>
Read more...

More Product Announcements from Finder S.p.A. con unico socio