Function and features:
The safe and approved power outlet Type 7U.01 Series is the perfect device for use within electrical enclosures.
Suitable for French systems and available in light grey (7U.01.8.230.00×0) or yellow (7U.01.8.230.00×2).
Led version available.
Other features:
– Suitable for French systems
– 230 V AC (50/60 Hz... Read more...
Elastomers are the key to providing effective sealing solutions for applications in outdoor, marine, medical and any environment where sealing stuff in or sealing stuff out is imperative. Elastomers are versatile materials typically composed of polymers, and manufacturers prize them for their ability to bend and stretch in a variety of ways before returning to their original shape.
More Product Announcements from APM Hexseal Corp.When signal integrity is of the utmost importance, we can design and manufacture twinaxial cable to meet the characteristic impedance, capacitance and attenuation requirements of your application. Read more...
More Product Announcements from New England Wire Technologies CorporationSix Engineers Weigh in on Electrification
Though electrification is now an everyday topic in the news, engineers have been discussing it for years. Anderson Power sat down with engineers and procurement leaders who have been working on electrification projects for the last several years to understand what advice they have for fellow engineers. Read more...
More Product Announcements from Anderson Power ProductsThough electrification is now an everyday topic in the news, engineers have been discussing it for years. Anderson Power sat down with engineers and procurement leaders who have been working on electrification projects for the last several years to understand what advice they have for fellow engineers. Read more...
More Product Announcements from Anderson Power ProductsNEMA Type 9 Wall Mount Enclosure Features
- 19 inch (5 mm), 0.25 inch (6 mm) and 0.38 inch (10 mm) steel plate
- Covers are 0.25 inches (6 mm) thick to allow mounting of NEMA 9 pushbuttons and pilot lights, which require threaded holes
- Heavy duty cover hinges when the height (“A”) of the enclosure is 20.00 inches (508 mm) or more<.../li>
Type 78.60 60 W high efficiency, low profile modular DC power supply for electrical cabinets with ZVS (Zero-voltage-switch
Features:
- 24 V DC, 60 W output
- Output adjustable between 24-28 V
- High efficiency (up to 91%)
- Low (< 0.4 W) stand-by...
NEW EASY-INSTALL VALUE ADDED E-STOP SWITCHES WITH WIRE LEADS Read more...
More Product Announcements from NKK SwitchesThe M Series Slides provide smooth and accurate control in a compact design and are available in a flat frame or bracketed PC mounting types and two sizes of actuators. Well-suited applications include audio/visual equipment, medical devices, and industrial control panels. The slides are available in both illuminated and non-illuminated options. Read more...
More Product Announcements from NKK SwitchesMeet the Mi-BEAM (Modular intelligent-Bidirectional Energy AMplified) Series! Perfect for battery simulation/testing applications and beyond, it features power levels from 12 kW up to 37 kW. Learn more here. Read more...
More Product Announcements from AMETEK Programmable Power