Conax Technologies’ Model EG Feedthroughs are designed to conduct rated amperage through vessel walls for applications like vacuum furnaces, autoclaves, transformers, power supplies and other vessels requiring a sealed environment. These bare electrical feedthroughs seal against gases and liquids and resist element movement under pressure. Read more...
More Product Announcements from Conax TechnologiesConax Technologies’ Model PL (Power Lead) Feedthroughs seal on insulated lead wire for use in transformers, motors, conduit boxes and pressure/vacuum chambers and as power or instrument feedthroughs. The soft sealant technology seals against gases or liquids and resists element movement under pressure. Read more...
More Product Announcements from Conax TechnologiesMore than customization, you would be highly impressed by how we make it more efficient for you by one-stop service:
[Market & Application]
- BESS
- Power System
- Charing Pile
- UPS system Read more...
Flexco Microwave's high precision cable assemblies are designed to meet the challenges of airborne environments Flexco is ready willing and able to administer full qualifications programs for new customers., which has been proven by our past experience. Read more...
More Product Announcements from Flexco Microwave, Inc.SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz. Read more...
More Product Announcements from Siglent Technologies NA, Inc.The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. Read more...
More Product Announcements from Siglent Technologies NA, Inc.Process Sealed Subminiature Toggles
Powerful control in a tiny footprint! NKK’s Series A and B Toggles are the perfect choice for logic-level applications, offering the reliability and durability needed in a compact design. Explore the world of miniaturized switches today!
View Datasheet Read more...
More Product Announcements from NKK SwitchesBattery Contacts and Dovetail Connectors
Dovetail Connector Series features C Series Spring Probes, renowned for their incomparable shock and vibration performance, housed in a patented block design. These connectors make it easy to explore the benefits of spring probe technology without the investment associated with custom tooling. Read more...
More Product Announcements from Smiths Interconnect, a Molex companySecure doors and panels with confidence using HEYClip latches and strikers. Read more...
More Product Announcements from Heilind Electronics, Inc.With the new 4-pole voice coil actuator from Geeplus, both the speed and the precision required to create complex curvatures and optical finishes on both lenses and mirrors, is now easily achievable. Read more...
More Product Announcements from GEEPLUS Inc.