GEEPLUS Inc.

Geeplus has added a new, multi-axis voice coil actuator to its menu of world class actuation devices. Designed for the steering of optical beams, and ideally suited to the use of data transmission between tall buildings or other structures subjected to movement, the new VMXY80 voice coil actuator provides rotational deflection about two axes. Read more...

More Product Announcements from GEEPLUS Inc.
DigiKey

Schneider Electric's Harmony ST6 cost-effective, high-quality human-machine interface (HMI) panel screens feature good graphics and a stylish design. They are available in three models: basic HMI, basic web HMI, and basic modular HMI. Read more...

More Product Announcements from DigiKey
DigiKey

Phoenix Contact’s E-Mobility Generation 4 CHARX charge inlets allow high-power charging up to 250 A continuous and up to 500 A on a temporary basis. The generation includes a version with a cable cross-section of 95 mm2 for DC charging at the higher amps. Read more...

More Product Announcements from DigiKey
AMETEK Programmable Power

In this comprehensive guide, understand modern advancements in power supplies, the importance of power systems, and how to get the right solution based on your specific application. Read more...

More Product Announcements from AMETEK Programmable Power
Qualtek Electronics Corp.

Qualtek's plastic fan filter assemblies are designed to improve airflow while safeguarding electronic equipment from dust, debris, and other contaminants. Read more...

More Product Announcements from Qualtek Electronics Corp.
Rego Electronics Inc.

More than Best Fit for INTEL Alder Lake-S LGA1700

Considerate Series (RGD-3xxx) as:
- TDP (35W ~ 150W)
- Application (1U/ 1.5U/ 2U/ 3U/ 4U)
- Rth (0.32/ 0.23/ 0.20/ 0.10 ℃/W)
- Weight (234g ~ 1008g)
Read more...

More Product Announcements from Rego Electronics Inc.
Heilind Electronics, Inc.

Space-saving design allows the 3M Socket 451 and 3M Header 452 to compensate for smaller and more crowded PCBs. Read more...

More Product Announcements from Heilind Electronics, Inc.
Automationdirect.com

AutomationDirect has expanded their safety products line with additional Comepi safety switches. This offering includes new, more robust solenoid locking tongue interlock safety switches and RFID-coded solenoid locking tongue interlock safety switches.

All switches have a 1200N holding force and require the solenoid to be energized to unlock the switch. The RFID-coded models are u... Read more...

More Product Announcements from Automationdirect.com
Rego Electronics Inc.

SA6/ SA5 stands for the REGO CPU coolers mainly used in Server applications, made for AMD SP6/ SP5 series and indicated to our RGM5xxx/ RGExxx families as listed below:

[Meets]
1U / 2U/ 4U Coolers
TDP: 155 to 225 Watts
Active/ Passive Available Read more...

More Product Announcements from Rego Electronics Inc.