Compact sizing and low voltage support Read more...
More Product Announcements from TecnotionThese Female Tab Terminals offer cost effective design options for surface mount and thru-hole mount applications on PC Boards.
The unique terminal design accepts male tabs from either a vertical or horizontal entry position. Mating male terminals range from .110" to .250" allowing design engineers to change mating terminals without re-engineering the board.
SMT versions ha... Read more...
More Product Announcements from Keystone Electronics Corp.New coin cell retainers from Keystone engineered with locking flange to assure low contact resistance while securing 1220,1632 &2032 coin cells in severe shock & vibration environments. Holders available in surface and thru-hole mount configurations for PCB applications.
Learn More Read more...
More Product Announcements from Keystone Electronics Corp.Keystone Electronics Corp. offers UL recognized Fuse Clips for Mini, Maxi, Low Profile and Standard Automotive fuses. Read more...
More Product Announcements from Keystone Electronics Corp.HARTING's M12 hybrid Y-coded product family is based on the implementation of Y-coded inserts designed according to IEC 61076-2-113 standards. Y-coding is a hybrid mating face for M12 connectors, including four contacts for data transmissions and four contacts for power supply. Read more...
More Product Announcements from DigiKeyAlthough most engineers know KOA as the world leader in thick film resistors, many are not aware of the extent of our broad line of passive components. In addition to our standard products, we’ve specifically developed a wide range of high-reliability and anti-sulfuration components for the demanding applications found within the automotive industry.
KOA Speer's family of au... Read more...
More Product Announcements from KOA Speer Electronics, Inc.As a leader in providing drive solutions, SDP/SI partners with companies to develop integrated systems that meet their specific needs. Offering a comprehensive selection of high-quality products, SDP/SI frameless motors are designed to fit easily into smaller machines requiring precision, high efficiency, low inertia, and high torque density. Learn more. Read more...
More Product Announcements from Stock Drive Products & Sterling Instrument - SDP/SILittelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. Read more...
More Product Announcements from DigiKeyMajestic Transformer Company's transformers for this application are AUTO-WOUND with a secondary voltage of 110 - 120V and will suit most American domestic appliances.
The transformers are enclosed in portable silver grey cases with standard American socket outlets and UK standard cable & plug input, (other European plugs available to order). All units are fused on the input win... Read more...
Custom built power supplies can be designed and manufactured to your exact requirements. They can be single phase or three phase input, and AC or DC output. The output can be fixed voltage or variable voltage: variable output may be adjustable in fixed steps or be continuously variable. The output(s) can range from a few volts at several thousand amps to several thousand volts at a few m... Read more...
More Product Announcements from Majestic Transformer Co.