Specializing in custom cut lengths for all products and special packaging options, we have solutions for all your automotive heat shrink applications. Read more...
More Product Announcements from Qualtek Electronics Corp.1.00 mm pitch enables all generations of PCI Express signaling designs and supports 32GT/s (Gen 5 )16 GT/s (Gen 4), 8.0 GT/s (Gen 3), 5.0 GT/s (Gen 2), and 2.5 GT/s (Gen 1) Read more...
More Product Announcements from Rego Electronics Inc.You can take advantage of the current depreciate JPY to enjoy some significant savings on your customization needs. Read more...
More Product Announcements from Takachi Electronics Enclosure Co., Ltd.ALD’S first-to-market balancing chips for supercapacitors rated at 3.0 V or higher to prevent overvoltage failures are now available. The MOSFETs are always on and offer near-zero leakage current and power dissipation while using no operating power yet providing unprecedented cell protection. The chips are scalable and can balance up to 4-cell series- or parallel-connected supercap... Read more...
More Product Announcements from Advanced Linear Devices, Inc.2 smaller sizes, 5-5-2 and 5-5-3, are added for more portability on our IoT PLASTIC CASE!
Rounded design small plastic case ideal for use as IoT devices.
Easy assembly snap-in construction.
Despite the small size, ample internal space is achieved by a snap-in assembly construction. Read more...
Keeping your electrical enclosures cool, clean, and protected is an imperative maintenance task to ensure your enclosures maintain their operational effectiveness and to avoid unplanned downtime in your manufacturing plant. A common low-cost cooling alternative is to use compressed air with vortex tube coolers. But why are Vortex A/C units superior to standard vortex tube coolers? Read more...
More Product Announcements from VortecEfficient and with high motor constant. Ideal for heavy duty applications that demand ultra-precision and maximum force output. Read more...
More Product Announcements from TecnotionHigh positioning accuracy and repeatability. Ideal for applications that require extreme accuracy. Read more...
More Product Announcements from TecnotionHigh acceleration and dynamics. Ideal for applications that demand peak force or low heat output. Read more...
More Product Announcements from TecnotionABSOPULSE CSI 1K-3U2 and CSI 1K-3U3 series rugged, modular DC-AC inverters deliver up to 1kVA sine wave output voltage. The use of the latest silicon carbide (SiC) semiconductor technology contributes to high conversion efficiency, high power density and a compact form factor. The inverters are suitable for a broad range of heavy-duty industrial applications that require clean, stable AC... Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.