ABSOPULSE Electronics BAP 319R-HSA-F4 series of convection cooled railway DC-DC converters deliver up to 500W output power. The units meet the requirements of EN50155 for electronic equipment used on railway rolling stock. The converters are also suitable for a broad range of heavy-duty industrial applications. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd."Infinity” High Power Linear Rack & Benchtop Power Supplies
DC Outputs from 3.3 VDC to 150 VDC & Up to 1200 Watts
Acopian, a leader in the design, manufacturing and distribution of standard, modified-standard and custom power supplies, launched their high power linear Infinity Rack and Benchtop power supplies rated up to 1200W. DC... Read more...
More Product Announcements from Acopian Power SuppliesMethods of adjusting flight control surfaces have evolved since the early years of flight when simple mechanical linkages controlled the first adjustable surfaces, with the pilot providing the power. In this white paper, Energy Absorber Test Systems Optimize Performance, learn more about the alternative to this, called Power-by-Wire (PBW). Read more...
More Product Announcements from AMETEK Programmable Power3 mounting types as options in right angle top mount, right angle reverse and vertical mounted, available in heights at 4.0, 5.2 & 8.0mm Read more...
More Product Announcements from Rego Electronics Inc.ROLEC’s advanced HMI enclosures now include multiPANEL, profiPANEL and profiPANEL STANDARD – giving industrial electronics designers more choice.
Elegant multiPANEL is best suited to small-volume applications. Versatile profiPANEL is for higher-volume applications, notably machine building. Read more...
More Product Announcements from Rolec Enclosures Inc.Featuring contoured bodies with flush cover screws, they are functional in corrosive ... Cross-point flush cover screws are strong, durable polyamide ... Finish ... Q138PE Q1388PCE 4.69 in Read more...
More Product Announcements from bisco industriesAmphenol Sine Systems’ PRM Series™ (Panel Rack Mount) Connectors, available in both Plugs and Receptacles, are a quick-connect power connector solution for use in panel rack mount network applications. Our quick-connect design enables denser installations, faster deployments, and upgrades. Read more...
More Product Announcements from DigiKeyHammond Manufacturing's RCK series rack cabinets are ideal for A/V, Homelab, Security, and IT applications. RCK series cabinets are sturdy and versatile, with a wide selection of doors, top panels, casters, and rails, allowing the user to fully customize each cabinet to their application. The RCK series is TAA-compliant for GSA Schedule purchases and manufactured in North America.
RC Read more...
More Product Announcements from Hammond Manufacturing Company Inc.A fundamental element of many rack assemblies, the RAS series provides a range of rack shelves which mount to any standard EIA-compliant rack or cabinet. With its simple and adaptable design, the RAS series can be used to mount equipment and components that do not have rack mounting capabilities.
Finished in textured black powder coat and constructed of strong 14 or 16 gauge steel... Read more...
More Product Announcements from Hammond Manufacturing Company Inc.Hammond’s PBPS series steel rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in five powder coat finish colors, and are designed to mount within a standard 19” rack cabinet.
Depending on height, panels include 4 or 8 mounting points and rounded... Read more...
More Product Announcements from Hammond Manufacturing Company Inc.