Hammond’s PBPA series aluminum rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in six finish options including unfinished, and are designed to mount within a standard 19” rack cabinet.
Depending on height, panels include 4 or 8 mounting points... Read more...
More Product Announcements from Hammond Manufacturing Company Inc.Interpower offers custom wire & cable accessories to match your specifications. Read more...
More Product Announcements from InterpowerNorthwire designs and manufacturers DATA + POWER in one slag-resistant, high flex life custom cable. Ideal for robotic welding applications. Read more...
More Product Announcements from Northwire, Inc.Amphenol RF offers connectors and adapters with industrial plating options with enhanced durability for a variety of harsh environments. These robust connectors and adapters are available in cadmium-free, non-reflective black zinc cobalt for covert and military applications. Read more...
More Product Announcements from DigiKeyTE’s mini I/O connector offers fast speeds and easy in-the-field installs. Read more...
More Product Announcements from Heilind Electronics, Inc.Truck mounted static ground verification with system interlocks and indication. Read more...
More Product Announcements from Newson GaleFlexco Microwave Inc RF Cable designs catered for wide temperature performance range -60°C to +175°C. Pre-conditioned assemblies allow for repeated, reliable performance in a hostile environment, while maintaining low loss and phase stability. Read more...
More Product Announcements from Flexco Microwave, Inc.Rochester Electronics stocks over two-billion units of transistors and gate drive devices, covering 20,000-part numbers. Our inventory is a mix of both active and obsolete devices, with 40% exhibiting lead times greater than 20 weeks. Read more...
More Product Announcements from Rochester ElectronicsThe EN4SDSS series of enclosures by Hammond Manufacturing are available in a wide range of sizes, from 12” x 12” x 6” up to 72” x 36” x 12”. The large variety of accessories offered by Hammond such as handles, inner panels, hole plugs, DIN rails, climate control devices, and lighting solutions make the EN4SDSS series endlessly adaptable to your industr... Read more...
More Product Announcements from Hammond Manufacturing Company Inc.