ElectroCraft

Wheel Drive Systems for Automated Guided Vehicles require efficient, durable, high torque DC brush or brushless gearmotors to achieve the long-term performance and reliability that users expect. The ElectroCraft MP, MPP or MPS series right-angle gearmotors are specifically designed for this demanding market segment. Over 1 million ElectroCraft mobility gearmotors are in service worldwide... Read more...

More Product Announcements from ElectroCraft
bisco industries

Your Source for Standard & Specific Designs for Harsh Environments, Industrial Applications, and Man/Machine Interface Read more...

More Product Announcements from bisco industries
ETEL S.A.

TMM TORQUE MOTORS

The ETEL TMM torque motor is a low weight and low cost version of the famous TMB motor. This motor range is perfectly suited for applications that require the dynamic performance level of a direct drive torque motor while being less demanding in continuous torque. The TMM is used in applications where water cooling is not requested. TMM motors are designed to be... Read more...

More Product Announcements from ETEL S.A.
ETEL S.A.

TML TORQUE MOTORS

The TML torque motor is a low weight and low cost version of the famous TMB motor. This motor range is perfectly suited for applications that require the dynamic performance level of a direct drive torque motor while being less demanding in continuous torque. The TML is used in applications where water cooling is not requested. TML motors are designed with specif... Read more...

More Product Announcements from ETEL S.A.
Sensata Technologies

What is a Solid State Relay / Contactor?

A Solid State Relay or Contactor (SSR or SSC) is an electronic component that switches Power (AC or DC current) to a load circuit and provides electrical isolation between an What is a Solid State Relay / Contactor? application's control circuit and load circuit. It is a competitive technology to Electromechanical Relays (EMRs) and other sw... Read more...

More Product Announcements from Sensata Technologies
Richardson RFPD

The AVX series of air core inductors feature very high Q (>100) in miniature to larger sizes for RF/Microwave applications. These inductors are available in two different constructions including a square cross section construction and an ultraviolet glue molded construction for easier handling. Read more...

More Product Announcements from Richardson RFPD
SICK

flexLock is an all-round safety locking device with an open locking head for 180° approachability and easy cleaning. Read more...

More Product Announcements from SICK
ABSOPULSE Electronics Ltd.

ABSOPULSE Electronics has recently released the HVT 5K-1200/24-4U7, a high input voltage industrial quality DC-DC converter designed for driving low voltage 24Vdc equipment in 5kW applications. The unit converts 1200Vdc (1000Vdc to 1400Vdc range) to 24Vdc/208A. The input and output can be customized for other voltages. Read more...

More Product Announcements from ABSOPULSE Electronics Ltd.