SCHURTER Inc

SCHURTER introduces the MSS Metal Line Slim Switch, a flush mount pushbutton with a very shallow mounting depth and stylish design. Read more...

More Product Announcements from SCHURTER Inc
Arnold Magnetic Technologies

NEW TECHNOLOGIES AND MATERIALS FOR AN EVOLVING AEROSPACE INDUSTRY

As the aerospace industry continues to move away from traditional, centralized hydraulic systems and toward electrification to power its fleets, the importance of magnetics technologies is increasing. This article will discuss design considerations and challenges, including some specific materials that can he... Read more...

More Product Announcements from Arnold Magnetic Technologies
Flexco Microwave, Inc.

Our unique connector adapter design is now compatible for 1.85mm connectors, allowing for our rugged phase and amplitude stable assemblies at even higher frequencies, all the way thru to 70 GHz. Stop Booth #4005 at IMS2022 in Denver June 21st-23rd to learn more and experience our wide variety of precision assemblies.

The Flexco Microwave design has a crush-proof convoluted outer c... Read more...

More Product Announcements from Flexco Microwave, Inc.
Advanced Linear Devices, Inc.

Printed circuit boards offer universal supercapacitor balancing with ultra-low power. These boards automatically balance leakage current in supercapacitor series stacks used in evaluation, prototype and production systems. Read more...

More Product Announcements from Advanced Linear Devices, Inc.
TDK-Lambda Americas Inc.

Through-hole and surface-mount 1.5 and 3W DC-DC converters operate at full load in -40 to +85°C temperatures

March 2022

TDK Corporation (TSE 6762) announces the introduction of additional models to the popular CCG series of isolated DC-DC converters. The 1.5W and 3W rated parts operate convection cooled at full load from -40 to +85°C. All voltage combinations are av... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.

TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive loads. On initial start-up the products have a low energy inrush current that helps to avoid nui... Read more...

More Product Announcements from TDK-Lambda Americas Inc.
PIC Wire & Cable

PICMates® cables are engineered for dependable, long-term performance in even the most challenging aerospace conditions. This line of cables are designed to maintain electrical and mechanical integrity during a flight or mission, so your data will always be where you need it. Read more...

More Product Announcements from PIC Wire & Cable
PIC Wire & Cable

Space and weight are a premium in most aerospace and defense systems. Engineers must carefully plan out routes for any equipment or wiring needed to maintain the safety and security of such systems. But when it comes to coax cables, they never seem to come in small enough sizes to fit through these tight spaces.

That's where RFMATES® Ultralite comes in! Read more...

More Product Announcements from PIC Wire & Cable
PIC Wire & Cable

MACHFORCE is an innovative and rugged D38999 style 10G Ethernet connector engineered for sophisticated, high-speed electronics in the aerospace and defense market. Read more...

More Product Announcements from PIC Wire & Cable
PIC Wire & Cable

PIC Wire & Cable military cables and cable assemblies are designed, manufactured and tested to perform with reliability in harsh environments. Our lightweight military cable solutions can significantly reduce fuel consumption and increase payload capacity. A reduction in maintenance time and cost can also be realized with PIC Wire & Cable's field replaceable connectors. Read more...

More Product Announcements from PIC Wire & Cable