USE THESE WHEN YOU CAN'T TOLERATE A POWER SUPPLY FAILURE.
Redundant Power should be considered for any equipment where the highest attainable reliability is essential, and an unexpected loss of power would be disastrous. Read more...
More Product Announcements from Acopian Power SuppliesExtremely high overall reliability results from connecting two power sources so that one will continue to provide power to their load even if the other becomes inoperative. Acopian Redundant Power Packages have all the wiring done for you - not only isolation diodes, but also switches, meters, adjustments and output monitor circuits. Just connect the input and output terminals. Read more...
More Product Announcements from Acopian Power SuppliesAcopian Power Supplies - AC-DC and DC-DC • Single outputs to 30 kV • Shipped within 6 Days • 5 Year Warranty Read more...
More Product Announcements from Acopian Power SuppliesAC-DC • Linear, Switching, or Unregulated • Single, dual, triple, or wide adjust output • Shipped within 3 Days (linear & unregulated) or 9 Days (switching) • 5 Year Warranty Read more...
More Product Announcements from Acopian Power SuppliesAcopian Power Supplies - High Voltage DC-DC; MODULAR; REGULATED; Output: 0-1,000 volts to 0-30,000 volts Shipped Within 6 Days Five Year Warranty Read more...
More Product Announcements from Acopian Power SuppliesAcopian Power Supplies - Narrow Profile, These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Read more...
More Product Announcements from Acopian Power SuppliesAcopian Power Supplies - AC-DC • Low voltage (to 150V) and High Voltage (to 30 kV) • Single, dual, or wide adjust output • Shipped within 9 Days • 5 Year Warranty Read more...
More Product Announcements from Acopian Power SuppliesAcopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. Read more...
More Product Announcements from Acopian Power SuppliesAcopian Power Supplies - Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection latchup. Input has EMI filter and inrush protection. Their outputs may be inhibited with a TTL level. Read more...
More Product Announcements from Acopian Power SuppliesThese versatile DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small quantity requirements. Read more...
More Product Announcements from Acopian Power Supplies