Acopian Power Supplies - DC-DC Converters; Mini Encapsulated - with Screw Terminals; REGULATED; single output & dual tracking outputs; (5Vdc in to 28Vdc in); Shipped Within 3 Days; One Year Warranty Read more...
More Product Announcements from Acopian Power SuppliesAcopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1yr) Read more...
More Product Announcements from Acopian Power SuppliesAcopian Power Supply - AC-DC or DC-DC • Single, dual, and triple output With Screw Terminals or PC Board Mounting.
• Shipped within 3 Days • 1 Year Warranty Read more...
More Product Announcements from Acopian Power SuppliesLow Noise RapidPower™ Xtreme Brushless DC Planetary Gear Motor
Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at low RPM allowing custom integrated with a planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at low RPM for quiet operation. Read more...
More Product Announcements from ElectroCraftAll the TMB+ torque motors are now available with an optional cooling jacket. The jacket is available with radial or axial water inlet/outlet to accommodate any machine design. ETEL is providing a solution that removes the burden of water tightness from the machine designers. Read more...
More Product Announcements from ETEL S.A.ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or 400Hz, or 230Vac continuous at 50Hz. Up to 1200Vdc input available on request. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.ABSOPULSE Electronics’ HVI 3KP-V9 is a rugged, convection cooled power supply designed for driving low voltage 24V, 48V, or 125Vdc equipment in severe environments where fans or forced air are not practicable, and high instantaneous power is required. The system is packaged in an IP54 enclosure which provides protection from dust, metallic dust and water spray. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.ABSOPULSE Electronics′ DIO 120 series of 120W corona free 20kV isolated DC-DC converter was developed for powering electronic circuits floating on several kilovolts of operating voltage. The converters are used for high power gate drivers and similar applications in oil and gas, mining, railway and industrial environments. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.ABSOPULSE’s RWY 200-HSA-P2 series fully encapsulated railway quality DC-DC converters with pure convection cooling deliver up to 200W. The units meet the requirements of EN 50155 for electronic equipment used on railway rolling stock. The units are cooled by a heatsink assembly attached to their under-surface. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.ABSOPULSE Electronics’ LQC 2K-3U2LC is a liquid cooled, industrial quality DC-DC converter that uses field-proven technology to deliver up to 2000W output power. The unit accepts 600Vdc input, 400Vdc to 800Vdc operating input range and provides 24Vdc/80A output. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.