ABSOPULSE Electronics Ltd.

ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Read more...

More Product Announcements from ABSOPULSE Electronics Ltd.
E-Z-HOOK, a division of Tektest, Inc.

Customized in Pink, the double gripper is designed for hard to make test connections of varying sizes and shapes. The double hooks assure a solid contact with easy-to-use spring-loaded design. The narrow nose configuration is ideal for side-by-side stacking of the test connectors. Read more...

More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.
Rego Electronics Inc.

Best Space Saver – DisplayPort & HDMI Combo Connectors

- Space creator for multi-port I/O design
- Two available lower deck I/O limited as ( height ≤13mm, depth ≤15mm)
Read more...

More Product Announcements from Rego Electronics Inc.
ABSOPULSE Electronics Ltd.

ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven topology to deliver up to 2000W. The units operate between 700Vdc to 900Vdc input range, 800Vdc nominal. Single, regulated outputs include 24Vdc, 28Vdc, 36Vdc, 48Vdc, 110V or custom. An optional built-in redundancy diode allows for parallel and N+1 operation, or battery back-u... Read more...

More Product Announcements from ABSOPULSE Electronics Ltd.
ABSOPULSE Electronics Ltd.

ABSOPULSE Electronics’ HTH 1K-F6W is a 3-phase high voltage AC-DC power supply designed for 1000W industrial applications. The power supply is typically used to power industrial applications such as DC motor control, battery charging, DC bus voltage for distributed systems and power servos. Read more...

More Product Announcements from ABSOPULSE Electronics Ltd.
ABSOPULSE Electronics Ltd.

ABSOPULSE Electronics’ BAR 65R-D3-IP66 rugged, IP66-rated railway DC-DC converters deliver 300W. The units have an input voltage surge withstand capability of a minimum of 3.5Vn for 20msec and meet the requirements of RIA12; RIA12 is the general specification for the protection of traction and rolling stock equipment from transients and surges in DC control systems. The design meet... Read more...

More Product Announcements from ABSOPULSE Electronics Ltd.
Acopian Power Supplies

Acopian's family of programmable AC-DC power supplies feature wide-adjust output voltages from 0V-5V to 0-135V and current capabilities up to 70A, the 1U format single output voltage power supplies offer 750W of output power. These rack and benchtop modules notably provide high power density, low ripple and a user-friendly front panel. Read more...

More Product Announcements from Acopian Power Supplies
Acopian Power Supplies

These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected. Read more...

More Product Announcements from Acopian Power Supplies
Acopian Power Supplies

Fill your requirements for completely wired multiple-output power systems without the hassle of preparing purchase requisitions and mechanical layouts, and searching through a power supply catalog. Simply call Acopian and specify the output ratings and any operating features you require. Each system is completely wired, tested and shipped within 9 working days after receipt of your order. Read more...

More Product Announcements from Acopian Power Supplies