Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs.
- Essentially zero forward and reverse recovery = reduced switch and diode switching losses
- Temperature independent switching behavior = stable high temperature performance...
In order to better satisfy our customers’ demand, it’s pleased to introduce you the latest Cooler series for AMD EPYC™ Embedded 3000 Processors: Read more...
More Product Announcements from Rego Electronics Inc.Knowles Precision Devices offers a High Q, Ultra-low ESR, X8G dielectric, tested and approved to automotive specification AEC-Q200. Read more...
More Product Announcements from KnowlesMP24 Right-Angle Gearmotor - MobilePower™ Series
The MP24 combines optimum performance with increased efficiency, reduced noise and longer-life. Read more...
More Product Announcements from ElectroCraftMPW52: BLDC motor with single-stage planetary gearbox and wheel-drive – New! Read more...
More Product Announcements from ElectroCraftABSOPULSE Electronics has released the HVI 5K-3U7, a series of high input voltage industrial quality DC-DC converters that deliver up to 5kW output power. A built-in redundancy diode allows for parallel connection of a number of 5kW converter units to create a 10kW, 15kW, or higher DC-power solution, and N+1 operation. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.ABSOPULSE designs and manufactures cutom and semi-custom rugged rack-mount power supply systems for heavy-duty applications. The building blocks of these power supply systems are hot-pluggable, Eurocard (plug-in) format power supply modules assembled in 19″ or 23″ shelves. Several shelves can be connected in parallel for higher output power. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high frequency power conversion topology and optimized magnetics to ensure reliability, efficiency and compact size. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.ABSOPULSE Electronics designs and manufactures custom and semi-custom power supplies in IP66-rated enclosures for operation in heavy industry, railway, power generation and distribution, telecom, marine, mining, and other harsh environments. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.