CL21A226MAQNNNE from Samsung Electro-Mechanics is a surface-mount capacitor featuring 22 µF, 25 VDC, and ±20%. It is designed for power-rail decoupling, DC-DC converter filtering, and compact electronic assemblies. Read more...
More Product Announcements from ERSAELECTRONICS PTE. LTD.Learn where GFCI protection is required in residential applications under NEC 210.8(A), including bathrooms, kitchens, garages, outdoor locations, laundry areas and locations within 6 ft of sinks, tubs and showers. Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.STW70N60DM2 from STMicroelectronics is a power MOSFET featuring N-channel MDmesh DM2 power MOSFET, 600 V, and up to 66 A. It is designed for high-efficiency converters, power-factor correction, inverters, and industrial power supplies. Read more...
More Product Announcements from ERSAELECTRONICS PTE. LTD.MIL-qualified and commercial T3 toggles fit in tight spaces. Read more...
More Product Announcements from OTTO ControlsELEGRP portable protection devices provide rapid residual-current protection for electrical tools, appliances, and outdoor equipment. GFCI, LCDI, ALCI, and PRCD/RCD solutions help protect against leakage current, overheating, surge conditions, and power-cord damage. Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.ELEGRP Generator Inlet Boxes provide a secure connection point for portable generators and backup power applications. The series includes 30A NEMA L14-30P and 50A NEMA SS2-50P versions, with flexible knockouts, an LED power indicator, a clear hinged cover, and all-weather protection for outdoor installation. Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.VICFUSE VHS switch disconnectors are designed for use with NT/NH series fuse links, combining a seat and melt-loading cover in a half-sealed structure with a front inspection window. Rated for operational currents from 160A to 1600A at up to 690V, VHS units offer compact, reliable fuse switching for industrial power distribution panels requiring convenient fuse installation and removal. Read more...
More Product Announcements from VICFUSEThe 4799 rewireable IEC connector is the first of its kind, combining rewireable C19 connector with V-Lock cord retention system. Read more...
More Product Announcements from SCHURTER IncAutomationDirect has added Klemsan phase monitoring relays that are compact, DIN rail-mounted devices that continuously monitor 3-phase electrical systems to protect motors and equipment from damaging power quality faults. Available in fixed and adjustable versions, these relays detect phase loss, phase reversal, phase unbalance, overvoltage, undervoltage, neutral loss, and PTC thermisto... Read more...
More Product Announcements from Automationdirect.comSAB Bröckskes supplies customized 400 Hz cable assemblies for aircraft ground power applications, combining application-specific