Definition of Backpotting and Potting
Backpotting (or back-potting) is widely used in the connector industry to refer to the use of a potting compound on the rear of a connector (normally a cable connector). Potting is the filling of an area using an epoxy resin or similar liquid compound, which then hardens to a solid in-fill or barrier.
Why use Backpotting on a Cable Conn... Read more...
More Product Announcements from Harwin PlcWhen it comes to aerospace HVAC applications, we understand each solution is unique. Our solutions have showcased a broad range of capabilities including HEPA filtration, pressurization, humidification & dehumidification, and more. Whether customers need adjustable output temperatures over a broad potential temp range (45°-85°F / 7°-29.5°C) or precisely controlled tem... Read more...
More Product Announcements from Air Innovations LLCPharmaceutical Manufacturing: Explosion-Proof Air Conditioners
The Challenge:
Air Innovations’ Cleanroom Systems division was asked to design a Class I, Div I Enclosure.
The Solution:
We configured the explosion-proof air conditioner to provide once-thru air to a single LDCS-PRO coater. Read more...
More Product Announcements from Air Innovations LLCAdvancAir® custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations. Read more...
More Product Announcements from Air Innovations LLCHumidity control is important across a broad spectrum of industries, applications, and processes. Adverse effects or even catastrophic outcomes are possible if humidity is not considered. Read more...
More Product Announcements from Air Innovations LLC- Flecto Datasheet
- Floating Connector Whitepaper
Flecto Floating Connectors
MULTIPLE CONNECTIONS BETWEEN TWO PCBS
Floating connectors provide easy mating with lower stress on miniature contacts. Multiple board-to-board interconnections in one assembled PCB stack. Reduced requirement for positional accuracy on the board and during mating.
New HV connector and MDR 500 rotary disconnect switch for flexible power supply and safe maintenance presented at InnoTrans 2026, the leading international trade fair for transport technology Read more...
More Product Announcements from Schaltbau GmbHThe SMS-200-48.0-SMS simplifies RF connections with a 48-inch, 50 Ω SMA male-to-male cable assembly. Featuring flexible Lab-Flex 200 cable and frequency support up to 18 GHz, it connects instruments, test fixtures and RF modules in laboratory and production environments. Read more...
More Product Announcements from ERSAELECTRONICS PTE. LTD.The G9EA-1-B DC24 combines a 24 VDC coil, SPST-NO contacts and screw terminals in a compact, gas-filled, hermetically sealed design. Rated for 60 A at 400 VDC resistive loads, it supports demanding switching applications in energy storage, charging equipment and industrial DC systems. Read more...
More Product Announcements from ERSAELECTRONICS PTE. LTD.VICFUSE TPSHS is a 1-pole load-break fuse switch base designed for power distribution systems up to 80V DC, particularly telecommunication power supplies and battery-supplied circuits. Available in current ratings from 2A to 1600A across four base sizes, TPSHS accepts TPS series DC fuse-links in a compact, silver-plated design that saves space and cost in DC power distribution installati... Read more...
More Product Announcements from VICFUSE