KOFON's strain wave (harmonic) gears deliver zero-backlash operation, a coaxial shaft design, and a high torque-to-weight ratio for micron-level precision motion control. Compact and durable, they suit industrial robots, tooling machines, medical devices, and automation systems where space-saving design and repeatable accuracy are critical. Read more...
More Product Announcements from KOFON Motion GroupESSEN Magnetics' durable, precision-engineered
Baida Electronic's 76mm in-line cylindrical DC micro motor offers compact, space-efficient design and reliable performance for household appliances and cordless power tools. Suited to fans, blenders, vacuums, drills, screwdrivers, and saws, it delivers durability and long operational life, with tailored designs available to meet specific customer requirements. Read more...
More Product Announcements from Yuyao Baida Electric CO., LTD.3X Motion's SL Series low-voltage DC servo motors deliver high dynamic response and precise positioning for robots, AGVs, and CNC equipment. High slot-fill windings and full-speed dynamic balancing reduce heat and vibration, with IP65 protection and support for EtherCAT, CANopen, Modbus-RTU, Pulse, and Analog protocols. Optional planetary gearboxes and holding brakes available. Read more...
More Product Announcements from 3X Motion Technologies Co., LtdKeystone debuts 20mm coin cell battery retainers for Pin-In-Paste applications Read more...
More Product Announcements from Keystone Electronics Corp.New Fully Insulated, Automotive Blade Fuse Holders from Keystone Electronics accommodate MAXI 299, MAX, APX or equivalent fuses, support voltage up to 500 VAC; 40 Amps current while ensuring secured positioning during soldering. Featuring high-temperature PA9T Black Nylon Insulators & Tin Nickel-Plated Copper Contacts Read more...
More Product Announcements from Keystone Electronics Corp.Interpower offers Made-To-Order Accessory Power Strips in addition to our Stock Accessory Power Strips, and Power Distribution Units. Read more...
More Product Announcements from InterpowerBig Volts Really Do Come in Small Packages!
The VM1738 6-stage SMD multiplier generates 2kV in a package slightly smaller than a postage stamp. VMI's miniature multipliers feature Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. Read more...
More Product Announcements from Voltage Multipliers, Inc.At VMI, our engineers will work directly with you to generate the right solution for your power supply project. Our products are custom designed for medical, military, industrial, aerospace and other high-reliability applications operating at the leading edge of technology. Read more...
More Product Announcements from Voltage Multipliers, Inc.Reliability, Performance and Results! VMI offers the most complete range of MIL qualified, high-voltage diodes in the world — axial-leaded and surface-mount. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. Read more...
More Product Announcements from Voltage Multipliers, Inc.