Circuit reliability concerns escalate as loads elevate because the consequences of failure are more catastrophic. For this reason, PEPI® Thermal Controls are designed to improve circuit safety when loads are as high as 50 amps on 120 VAC inductive loads and 20 amps on 240 VAC resistive loads. This makes them an ideal safety component on large motors, transformers and batte... Read more...
More Product Announcements from Portage Electric Products, Inc.Contacts are the critical thermal control components most prone to tarnish and wear, so bigger is better. Contacts used in PEPI® thermal controls offer more surface area to maintain positive contact when slightly misaligned or worn from repeated use. PEPI® contacts are also made of coin silver to resist tarnishing that impedes electrical flow in closed circu... Read more...
More Product Announcements from Portage Electric Products, Inc.Refrigerants Safety Hazards Poster
Refrigerants play a critical role in maintaining comfortable temperatures, however, can pose several safety hazards if mishandled or released into the environment. We highlight the key safety hazards associated with refrigerants, industry standards, and best practices you should know - click the link below to download a printable pdf. vers... Read more...
More Product Announcements from CO2Meter.comAltech's SMART Safety System simplifies series-connected machine safety and diagnostics. Read more...
More Product Announcements from Altech Corp.Monitor, collect, and analyze Modbus data from one web-based platform. Read more...
More Product Announcements from Altech Corp.Altech cable glands help seal cable entries while providing secure strain relief. Read more...
More Product Announcements from Altech Corp.The Output Shaft Carries more than Driving Torque
A planetary gearbox may meet your torque and speed requirements, but what other loads will its output shaft carry? Radial and axial forces also need consideration when assessing suitability and bearing life.
Before selecting a gearbox, check:
- Required output torque and speed.
- Operating du...
Constar's BS8413NFL flat brushless motor (Ø84×21.5mm, 48V) is available in two variants delivering up to 510–2000W output and 11–22.7N·m stall torque, with no-load speeds up to 3460rpm. Designed for collaborative robots, robotic arms, and humanoid robots, with customizable specifications, wire length, performance, and gearbox options. Read more...
More Product Announcements from Constar Motion Co., LtdYunhongda's YHD-BL5517 brushless motor operates across a 12–24V DC range, delivering up to 3115.2 g·cm stall torque and 488.3 g·cm rated torque at 2370 RPM. Built with a steel shaft and onboard drive PCB for reliable CW/CCW operation. Shaft length, drive PCB/Hall sensor, and cable length can be customized for automotive, industrial tool, and office equipment applicati... Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.Power Motor's PI.8120 capacitor AC motor is a 220V, 60Hz reference configuration built for household fan drives and adaptable to similar small appliance and blower applications. Published speed, torque, and outline data support motor selection, with final specifications and operating conditions customized to match your specific drive assembly. Read more...
More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.