Specify the right power connection with Qualtek extension cords, available in multiple AWG, cordage, length, temperature, voltage and current ratings, with NEMA/IEC configurations and UL/CSA approvals. Read more...
More Product Announcements from Qualtek Electronics Corp.High-torque 3X Motion PG90 DC motor with planetary gearbox delivers up to 200 Nm torque and IP65 protection, ideal for solar trackers, industrial automation, and heavy-duty vehicle applications. Read more...
More Product Announcements from 3X Motion Technologies Co., LtdThis NEMA23 brushless DC motor delivers high torque, up to 6000 RPM speed, and IP-rated waterproof protection, supporting reliable performance in solar energy systems, e-bikes, and new energy mobility applications. Read more...
More Product Announcements from 3X Motion Technologies Co., LtdESSEN provides a wide range of magnetic products and solutions for motors, sensing, and separation systems, supporting reliable performance across industrial, automation, and electronic applications. Read more...
More Product Announcements from Essen Magnetics Pty LtdThe KPE Series compact precision planetary gearbox delivers high torque, low backlash, and wide ratio options from 3:1 to 512:1, ideal for robotics, automation, and motion control applications. Read more...
More Product Announcements from KOFON Motion GroupKPL planetary gearboxes deliver exceptional precision, high efficiency, low noise, and long service life for demanding servo applications. Read more...
More Product Announcements from KOFON Motion GroupMaster CageSpindle, a globally patented innovation, elevates constructional strength, stability, and rigidity in Servo Planetary Gearboxes, perfect for manufacturing, robotics, and beyond. Read more...
More Product Announcements from KOFON Motion GroupHigh-speed 24V coreless DC motor delivering up to 199W output power with low noise, high reliability, and long service life. Designed for precision and high-response applications. Read more...
More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.This high-efficiency 350W brushless motor provides up to 100,000 rpm, 22KPa air pressure, and 30L/s airflow, making it ideal for wet and dry vacuum cleaners with low noise and compact design. Read more...
More Product Announcements from Shenzhen Power Motor Industrial Co., Ltd.We can provide customers with full process services from design and manufacturing to assembly. The manufacturing process of the charging station includes cutting, stamping, welding, bending, etc. to ensure the dimensional accuracy and surface quality of the shell. Read more...
More Product Announcements from Running Industry Co., Ltd