Altech Corp.

Altech Busbars help reduce wiring time, save panel space, and simplify power distribution, including a UL489 cuttable option. Read more...

More Product Announcements from Altech Corp.
ECS Inc. International

The ECS-MPIL0630 is a family of ECS Inc. low profile power inductors that are offered in 7.1 x 6.6 x 3.0 mm 2-pad package. This electronic component has low loss due to low DC resistance. The ECS-MPIL0630 series has an inductance range from 0.47 µH to 22 µH ±20% with a current range from 2.5 A to 18.0 A over the operating temperature of -40°C ~ +125°C. Read more...

More Product Announcements from ECS Inc. International
Constar Motion Co., Ltd

Constar Motion BO6133N2B is a customizable 61mm outer rotor BLDC motor delivering up to 730W output power and 5000rpm speed for UAVs, drones, aeromodelling, and industrial automation. Read more...

More Product Announcements from Constar Motion Co., Ltd
Yuyao Baida Electric CO., LTD.

Baida Electronic BRS-390SH DC Micro Motor combines a compact 27mm cylindrical design with customizable configurations for household appliances and cordless power tools. Read more...

More Product Announcements from Yuyao Baida Electric CO., LTD.
3X Motion Technologies Co., Ltd

Compact 35mm hybrid stepper motors with a 1.8° step angle and 5–25 N·cm holding torque provide precise, repeatable motion for automation equipment, 3D printers, CNC systems, medical instruments, printing and scanning equipment, textile machinery, and optical adjustment systems. Read more...

More Product Announcements from 3X Motion Technologies Co., Ltd
Federal Signal Corporation - Industrial Signaling and Systems

Expanding our hazardous location portfolio with a new compact, non-metallic visual signal for Class I, Division 2 applications where a lighter-duty, more economical solution is all that’s required Read more...

More Product Announcements from Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems

Expanding our hazardous location portfolio with a new compact, non-metallic visual signal for Class I, Division 2 applications where a lighter-duty, more economical solution is all that’s required Read more...

More Product Announcements from Federal Signal Corporation - Industrial Signaling and Systems
3X Motion Technologies Co., Ltd

Direct-drive BLDC roller motors with integrated encoder deliver precise, low-maintenance motion control, eliminating gearboxes to improve efficiency, reduce wear, and simplify conveyor and automation system design. Read more...

More Product Announcements from 3X Motion Technologies Co., Ltd