PFC Flexible Circuits Limited

HDI Flex Circuit Technology

PFC’s high density capabilities offer customers a wide variety of custom flexible circuits with features such as extended lengths, multilayer, non- traditional material constructions, and specialized foils. The properties of flex-based materials enable smaller applications with the benefit of reduced weight and optimized packaging utilizati... Read more...

More Product Announcements from PFC Flexible Circuits Limited
VICFUSE

Vicfuse VNJ semiconductor protection fuses are designed for UPS systems, AC and DC drives, and reduced voltage motor starters requiring low I²t and high reliability. Rated 1000VAC/1000VDC with current ratings from 35A to 800A and an interrupt rating of 100kA AC/DC, these fuses protect power semiconductor devices in demanding high-voltage industrial applications. Read more...

More Product Announcements from VICFUSE
Altech Corp.

Altech stud terminal blocks use hinge-type ring lug connections for reliable wiring in machinery and high-vibration equipment. Read more...

More Product Announcements from Altech Corp.
Altech Corp.

Altech corrugated tubing provides flexible cable protection with flame-retardant Polyamide 6 construction, strong abrasion resistance, and reliable performance in tough industrial settings. Read more...

More Product Announcements from Altech Corp.
Altech Corp.

Altech’s rope pull switches ensure emergency shutdown and line monitoring with IP67 protection, 10 A thermal current, and a wide -30 °C to +80 °C temperature range. Read more...

More Product Announcements from Altech Corp.
Altech Corp.

Altech Busbars help reduce wiring time, save panel space, and simplify power distribution, including a UL489 cuttable option. Read more...

More Product Announcements from Altech Corp.
ECS Inc. International

The ECS-MPIL0630 is a family of ECS Inc. low profile power inductors that are offered in 7.1 x 6.6 x 3.0 mm 2-pad package. This electronic component has low loss due to low DC resistance. The ECS-MPIL0630 series has an inductance range from 0.47 µH to 22 µH ±20% with a current range from 2.5 A to 18.0 A over the operating temperature of -40°C ~ +125°C. Read more...

More Product Announcements from ECS Inc. International