Y2 metallized polypropylene film capacitor for interference suppression in onboard chargers and battery systems, offering self-healing performance, safety certification, and stable high-voltage operation. Read more...
More Product Announcements from Shenzhen Weidy Industrial Development Co., Ltd.The Murata DLW5BTM501SQ2L dual-line common mode choke delivers 500Ω impedance at 100MHz with 4A current rating, ideal for high-speed communication, power conversion, automotive electronics, and 5G applications requiring superior EMI suppression and thermal stability. Read more...
More Product Announcements from Win Source ElectronicsXJCSENSOR’s piezoelectric sensors deliver compact, high-precision force measurement for robotics, industrial automation, and biomedical applications. Read more...
More Product Announcements from XJCSENSOR Technology Co., Ltd.VICFUSE Class G Fuse Blocks are DIN rail mountable fuse mounting solutions designed for use with time-delay, current-limiting Class G fuses. Rated 600V AC (1-20A) and 480V AC (25-60A), covering an overall current range of 1A to 60A, they support branch circuit protection requirements in industrial and commercial electrical panels. Read more...
More Product Announcements from VICFUSEThe Linegard® 100-Amp HF Rated GFCI is designed to protect personnel & equipment in 208V, 3 Ø & single Ø electrical circuits from hazardous current leakage at a Class A (5mA +/-1 at 60Hz, higher levels at higher frequencies to prevent nuisance tripping) level. This GFCI is NEMA 4X wet location rated & ETL certified.... Read more...
More Product Announcements from Tecmark CorporationThe Linegard® 60-Amp GFCI product is designed to protect personnel & equipment in 208V, 3 Ø electrical circuits from hazardous current leakage at a Class A (5mA +/-1) level. Our permanent stand-alone GFCI’s are NEMA 4X wet location rated and cULus certified. MADE IN THE USA. North Shore Safety – A Tecmark Company Read more...
More Product Announcements from Tecmark CorporationCombining super-thin walls with high tensile strength and excellent dielectric properties, PET Sub-Lite-Wall™ heat shrink delivers versatile performance across a broad range of applications, including braid termination, shaft reinforcement, and component insulation. With consistent shrink behavior and dependable dimensional control, Zeus PET Sub-Lite-Wall™ heat shrink helps s... Read more...
More Product Announcements from ZeusDesigned to maximize performance in the most demanding environments, Zeus AS23053/11 (FEP) and AS23053/12 (PTFE) shield critical components from oils, greases, fuels, and more. Zeus heat shrinks offer a complete protection solution by providing solid, tough, and long-lasting encapsulation. Learn more. Read more...
More Product Announcements from ZeusCOMPREHENSIVE GUIDE TO ELECTRICAL PROBLEMS, FROM CAUSES TO SOLUTIONS Read more...
More Product Announcements from C.I. Takiron CorporationHDI Flex Circuit Technology
PFC’s high density capabilities offer customers a wide variety of custom flexible circuits with features such as extended lengths, multilayer, non- traditional material constructions, and specialized foils. The properties of flex-based materials enable smaller applications with the benefit of reduced weight and optimized packaging utilizati... Read more...
More Product Announcements from PFC Flexible Circuits Limited