Ideal for heavy‑duty rotating equipment that requires a large central pass‑through for shafts, hoses, or cables. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.The 86HYD Series stepper motors deliver up to 480 N·cm holding torque for demanding motion control applications in AGV/AMR systems, smart logistics equipment, photovoltaic machinery, and industrial automation platforms. Read more...
More Product Announcements from 3X Motion Technologies Co., LtdHigh-performance NPN transistor in a compact SOT-23-3 package. Ideal for signal amplification and switching applications with 40V Vce and 200mA Ic, providing high reliability for professional and hobbyist engineers. Read more...
More Product Announcements from Win Source Electronics1000A high current slip ring ensures stable power transmission for heavy‑duty industrial equipment. With precious metal contacts, IP54 fully enclosed structure and strict quality control, it delivers ultra-long service life up to 20–60 million revolutions. We offer full non-standard customization on current, size, protection and installation. Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.360° stainless steel rotary joint made of 304/316 stainless steel. Features full corrosion resistance, high pressure resistance, premium sealing and low friction design. Double flange structure for easy installation, maintenance and stable connection. Widely used in chemical, food, pharmaceutical, wind power and industrial pipeline fluid transmission systems with zero leakage perform... Read more...
More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.KOFON®’s CaesarPlanetary® KPE family offers a high-performance, cost-effective servo gearbox solution for the automation industry. With over 800,000 units delivered globally, these gearboxes deliver exceptional reliability and precision. Read more...
More Product Announcements from KOFON Motion GroupEfficient thermal dissipation for IGBT modules. Ideal for power electronics, automotive, and renewable energy systems. Available in various sizes to fit different configurations. Read more...
More Product Announcements from ToneCooling Technology Co., LtdCustom-designed liquid cooling plates ensure optimal thermal management for high-power MOSFETs in EVs, industrial automation, renewable energy, and data centers. Read more...
More Product Announcements from ToneCooling Technology Co., LtdReliable B-2200S08P-A120 female headers with 2.54 mm pitch for stable sensor, module, and microcontroller connections in smart devices. Read more...
More Product Announcements from Win Source ElectronicsThree new standard E-Stop configurations with wire leads are now available.
Factory-terminated options reduce wiring steps, improve consistency, and help speed panel installation without changing your safety architecture.
Designed for engineers who want fewer assembly variables and faster integration in robotics and automation systems. Read more...