Need thermal relief for your pumps? Our thermal relief valves monitor current fluid heat levels and will automatically modulate open to discharge overheated water to maintain the appropriate discharge temperature. Once discharge temperatures lower, the valve closes to conserve water. Protect your pumps: Read more...
More Product Announcements from ThermOmegaTech®Naval bases in the pacific northwest saved so much water after installing our HAT/FP freeze protection valves that the water utility company called to see what happened. See how you can do the same: Read more...
More Product Announcements from ThermOmegaTech®Are your emergency safety shower & face/eyewash stations compliant with OSHA & ANSI standards? Make sure your water quality, flow rate, and temperature are up to par with this guide: https://bit.ly/3yzMp
Worried about falling temperatures affecting your locomotives & passenger train cars? GURUs got you covered – check out our GURU line of railroad freeze protection products to see how thermostatic drain valves protect your investments all winter long! https://bit.ly/3Fd2q
Rotork fluid power and electric actuators installed at modernised Spanish coking plant
Rotork electric and fluid power multi-turn and part-turn actuators have been installed at a Spanish coking plant.
More than 100 Rotork IQ3 and IQT3 intelligent electric actuators and GT, LP, CP and GP pneumatic actuators have been installed at ArcelorMittal’s coking plant in... Read more...
More Product Announcements from Rotork plcFall is officially here, which means Winter is not far behind! Are your water lines and industrial piping protected from freezing? Don’t wait until it’s too late, contact ThermOmegaTech - You won't regret it! Read more...
More Product Announcements from ThermOmegaTech®Miniature 10-32 threaded compression fitting designed for use with 1/16″ OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. Read more...
More Product Announcements from Beswick Engineering Co., Inc.Largest In-House Inventory of Pure Gum Rubber Tubing in the USA
Typical Applications for Gum Rubber Tubing / Silicone Tubing
Architectural And Window Seals
Electronics Seals
Electrical Washers
Food Processing Industry
Fiber-Optic Equipment
Fluids Handling in Dairy Industry
Electrical Connector Seals And Sheathes
Water Purification... Read more...
Hydracheck offers a new DKO male x female swivel (DKO 24° sealing cone with O-Ring) gauge port adapter with an M16x2 (Minimess) test point. Gauge port adapters offer a simple and easy method of adding test points into a hydraulic system. Ideal for solder-free screw-in pipe connections according to DIN 2353. Read more...
More Product Announcements from HydraCheck Inc.The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG.
Features:
- 0-1500, 2500, and 3000 PSIG delivery pressures available
- One piece encapsulated valve design with PCTFE seats and an internal filter
- Ergonomic knob for improved grip
- 1/4” NPT outlet with....