ThermOmegaTech®

GURU® Plugs are installed on locomotive engine coolant water storage tanks, and water-cooled compressors to automatically monitor the water temperature. The plug’s thermal actuator will sense the water temperature and snap open when the engine is shut down and temperatures are close to freezing. This allows for the system to drain before freeze damage can occur. Read more...

More Product Announcements from ThermOmegaTech®
ThermOmegaTech®

From controlling jet air intakes to cooling electronics systems and managing hydraulic fluid temperature to airplane galley scald protection, ThermOmegaTech's thermostatic valves are MADE IN THE USA and trusted by NASA, Northop Grumman, Raytheon, Lockheed Martin and many premier aerospace companies. Read more...

More Product Announcements from ThermOmegaTech®
ThermOmegaTech®

The CircuitSolver® uses a thermal actuator to control the flow of water through each branch of a domestic hot water recirculation system. It continually monitors and responds to the temperature in the line to direct the hot water where it's needed thereby maintaining a constantly balanced system. Read more...

More Product Announcements from ThermOmegaTech®
ThermOmegaTech®

Safety showers and eyewash stations are critical in environments where chemical spills are a potential threat. ThermOmegaTech®, a leader in self-actuating thermostatic technology, has designed an innovative solution supplying consistently tepid water on demand to meet OSHA and ANSI Z358.1 safety requirements: the Therm-O-Mix® station. Read more...

More Product Announcements from ThermOmegaTech®
ThermOmegaTech®

The IC/SP Scald Protection Valve is designed specifically to drain excessively hot water from safety showers and eyewash systems. The sensing element, the thermal actuator, is always wetted and is preferable for heat traced lines where scald protection flow is not required unless heat tracing fails. IC/SP valves are installed within the heated system. Read more...

More Product Announcements from ThermOmegaTech®
ThermOmegaTech®

ThermOmegaTech's line of GURU PC® Valves are self-operating, thermostatic drain valves that protect passenger cars from freeze damage which in turn protects your investment and keeps your equipment safe. The advanced, reliable GURU PC® valves increase uptime on passenger cars by preventing water lines from freezing before any damage can occur. Read more...

More Product Announcements from ThermOmegaTech®
ThermOmegaTech®

The Inline Temperature Control Valve (HAT/RA) is a reverse acting valve used to regulate the flow of cooling media in thermal relief applications requiring the removal of heat from a variety of equipment or processes. These valves are installed in-line and regulate flow as needed to maintain optimal operating temperatures and minimize consumption and waste. Read more...

More Product Announcements from ThermOmegaTech®
Exsenco, LLC

DASV is the fastest servo valve available on the market. This unique high-speed valve is designed to serve hydraulic and pneumatic applications with high precision and extremely low power consumption. Read more...

More Product Announcements from Exsenco, LLC