ADVANTAGES OF RESILIENT HINGE CHECK VALVES OVER TRADITIONAL SWING CHECK VALVES
Check valves are very old. There is evidence that Romans began using check valves to control water flow through their cities between 312 and 270 BC. These were simple “flap” style check valves made of bronze or leather. While these designs were simplistic, the same principle is still... Read more...
More Product Announcements from McWane Plant and IndustrialIn applications where extremely small orifice sizes are required — from 0.005 to 0.0003 in diameter — O’Keefe Controls Co. Precision MICRO-ORIFICES® provide accurate flow and reliable, repeatable performance. Read more...
More Product Announcements from O'Keefe Controls Co.The DFT® Excalibur Silent Check Valve is a spring-assisted, center guided, axial flow, non-slam check valve that is B16.10 face-to-face, easily replaces a swing check valve. Provides reliable, low-maintenance service for a wide range of fluids and pressure/temperature
Learn what SEMI F57 evaluates and how UHP PFA tubing supports contamination control, chemical resistance, cleanliness, and lot traceability. Read more...
More Product Announcements from PexcoEXAIR's Digital Flowmeters provide an excellent way to monitor compressed air consumption and waste. Now, with the addition of six new sizes, we make it easier than ever to measure consumption and identify trends at all of the critical areas or individual legs of a compressed air system. Read more...
More Product Announcements from EXAIRHigh-flow hydraulic hose assembly with 16.5 MPa rating, available in both wrapped cover and smooth cover options, designed for heavy-duty industrial systems requiring customized terminations. Read more...
More Product Announcements from Ningbo TIP Fluid Technology Co., Ltd.Cleartide variable-speed pool pumps provide adjustable-speed operation for energy-efficient water circulation in inground and above-ground pools. Available in 1.5 HP and 2 HP configurations, the pumps combine stepless speed control, smart app operation, quiet performance and IP55 protection. Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.Cleartide submersible utility pumps provide reliable water removal for residential and light commercial applications, including flooded basements, crawl spaces, sump pits, pools, ponds, hot tubs and water transfer. Available in manual, automatic float-switch and smart sensor configurations, the series offers flexible operation, high flow performance and solid-handling capability. Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.Reduce paint waste and lower coating costs with the Sames 30C25 Airmix® paint pump. Designed for industrial liquid finishing applications, the 30C25 delivers consistent fluid pressure, improved transfer efficiency, and reliable spray performance. When paired with Airmix® technology, it helps manufacturers reduce overspray, improve paint utilization, and achieve consistent finish... Read more...
More Product Announcements from Sames North American CorporationRising coating costs, material waste, and production pressures continue to challenge metal finishing operations. The Sames 35C50 pump package helps manufacturers improve transfer efficiency, reduce paint consumption, and achieve consistent finish quality across a wide range of industrial liquid coating applications. Read more...
More Product Announcements from Sames North American Corporation