IMI Life Science

IMI’s Mass Flow Controllers (MFCs) and Electronic Pressure Controllers (EPCs) deliver precision & stability in ultra-compact and cost-efficient formats. Designed specifically for OEM integration, our solutions eliminate the need for costly and risky in-house development, automate manual processes, and reduce system complexity—without compromising performance Read more...

More Product Announcements from IMI Life Science
IMI Life Science

16 mm Ultra‑high flow proportional valves

FLATPROP MAX Series delivers stable, fast, and precise proportional control even under extreme back‑pressure or fluctuating inlet pressure — enabling simpler designs, broader operating ranges, and long‑term accuracy across demanding medical and industrial applications.

From ventilation and anesthesia t... Read more...

More Product Announcements from IMI Life Science
Plast-O-Matic Valves, Inc.

Designed for pressure and drain applications with highly corrosive or ultra-pure liquid systems when space is critical. The valve is ideal for a broad range of industrial applications, from electronic to chemical plants, commercial laundries, car wash operations, etc. Read more...

More Product Announcements from Plast-O-Matic Valves, Inc.
McWane Plant and Industrial

We’re proud to announce the launch of our new Extended Bonnets – a literal extension of our current product line! These bonnets are compatible with the full range of MPI valve and water control gate products, for use when a valve or gate must be operated from a distance above, due to structural, buried, or submerged conditions. Read more...

More Product Announcements from McWane Plant and Industrial
DFT Inc.

DFT ALC® Axial Flow Check Valves delivers low pressure drop, silent operation, and reliability for mission‑critical cooling system applications. It provides pump protection, minimizes energy loss, and supports high‑efficiency cooling loops. Read more...

More Product Announcements from DFT Inc.
Agilent Technologies - Vacuum Products

Meet the latest addition to the IDP family: IDP-4 dry scroll pump. This pump delivers clean, oil-free vacuum in the most compact footprint in the IDP family, making it ideal for instrumentation, OEM integration, and applications requiring helium use. Read more...

More Product Announcements from Agilent Technologies - Vacuum Products
O'Keefe Controls Co.

Designed to thread into some other existing device like a valve, manifold, or vessel wall, O'Keefe Controls Co. Threaded Insert Check Valves are a convenient and reliable option for preventing backflow in numerous miniature industrial applications. Read more...

More Product Announcements from O'Keefe Controls Co.
Georg Fischer Piping Systems Ltd

As a pre-insulated 3-in-1 piping system for chilled water, COOL-FIT 2.0 is a corrosion and condensation-free solution designed for a variety of buildings and applications. Read more...

More Product Announcements from Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd

LiquidCore is a polymer piping solution engineered for single-phase direct-to-chip liquid cooling. It ensures stable flow, coolant purity, and energy-efficient operation. With corrosion-free materials, modular design, and pre-fabrication, it enables reliable performance and fast deployment in mission-critical data centers. Read more...

More Product Announcements from Georg Fischer Piping Systems Ltd
EXAIR

EXAIR's 1" Flat Super Air Nozzle produces a flat 1" (25mm) wide airstream with a strong blowing force of 9.8 ounces (278g) when mounted 12" (305mm) from the target. The unique design of this super-efficient nozzle makes it an ideal fit for both tight spaces and tight budgets. Read more...

More Product Announcements from EXAIR