Exsenco, LLC

The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination character... Read more...

More Product Announcements from Exsenco, LLC
Eastern Instruments

The CentriFlow bulk solids weigher from Eastern Instruments is an extremely accurate flow meter that measures the flow rate and total of any flowable solid while in process. Read more...

More Product Announcements from Eastern Instruments
Eastern Instruments

A customer was concerned that the liquid spray additive that they were applying to animal feed pellets was added at an incorrect amount. Under applying the spray coating meant unhealthy animals, while overapplying meant throwing money away. The customer came to Eastern Instruments for a solution. Read more...

More Product Announcements from Eastern Instruments
Atlantic Rubber Company, Inc.

Hot water & steam, gasoline, freon, alcohol, LP gas, high temperatures, low temperatures.... all of these factors influence the best choice of material for your tubing, O-rings grommets or other types of seals and plugs.

Atlantic Rubber's staff have over 100 total years of experience in designing and manufacturing precision products for industrial, military, pharmaceutical and... Read more...

More Product Announcements from Atlantic Rubber Company, Inc.
BinMaster, Inc.

Chutes plug due to moisture, compaction, particle size, interlocking material, up-stream and down-stream equipment failure, buildup, foreign objects, and chute design. Detect them with the Flow Detect 2000. Read more...

More Product Announcements from BinMaster, Inc.
Kaydon Filtration Corporation

The Hidden Threat to Data Center Uptime

Diesel fuel degradation is a silent menace that can compromise the reliability of backup power systems. From the moment it enters your storage tanks, diesel fuel begins a steady process of deterioration—forming sediment, absorbing moisture, and fostering microbial growth. For data centers with Tier III or Tier IV uptime r... Read more...

More Product Announcements from Kaydon Filtration Corporation
jbj Techniques Limited

Designed to meet the exacting safety standards of the offshore and chemical process industries, jbj Techniques Ltd. produce adaptor kits certificated to Directive 2014/34/EU II2GD-IM2-TX -50 C< Service Temp < +105 C. Harmonised standards BS EN 1127:1, BS EN 13463:1, BS EN13463:5, BS EN 50303, BS EN 1834-1,BS EN 1834-3. Generally manufactured in Cast or Nodular iron, bellhousings c... Read more...

More Product Announcements from jbj Techniques Limited
EXAIR

EXAIR's 1" High Power Flat Super Air Nozzle produces a flat 1" (25mm) wide airstream with a strong blowing force of 16 ounces (462g) when mounted 12" (305mm) from the target. The unique design of this super-efficient nozzle makes it an ideal fit for both tight spaces and tight budgets. Read more...

More Product Announcements from EXAIR