McWane Plant and Industrial

See the new CAD library, a self-service resource anyone can use to generate a wide range of 2D and 3D CAD files – as well as submittal drawings – for MPI valves and water control gates. We offer a breadth of file types, including STEP, DXF, IGES, SAT, VRML, and many others. Several of our AWWA valves and water control gates are available now, with more on the way soon. Read more...

More Product Announcements from McWane Plant and Industrial
McWane Plant and Industrial

In the AWWA (American Water Works Association) valve industry, the selection of elastomers is dictated by the need for longevity, reliability, and specific environmental compatibility. There are three primary elastomers used in the waterworks industry Read more...

More Product Announcements from McWane Plant and Industrial
DFT Inc.

Protect pumps and compressors from costly reverse‑flow damage. This white paper explains how DFT® axial‑flow check valves deliver non‑slam performance to prevent water hammer and ensure reliable operation across demanding process industries. Learn how to select the right valve for effective system protection. Read more...

More Product Announcements from DFT Inc.
DFT Inc.

DFT® silent check valves deliver engineered reliability for demanding fluid systems. Designed to prevent or eliminate water hammer, our in-line, axial‑flow check valves provide fast, non-slam closure and stable operation across a wide range of flow conditions. Can be installed horizontally or vertically and is available in sizes and materials tailored to your specific sy... Read more...

More Product Announcements from DFT Inc.
jbj Techniques Limited

The low noise, high efficiency, low pulsation, fluid transfer, helical gear pump reduces noise level by an average of 15 dBA.
Ideal for low-pressure, low viscosity lubrication applications such as fire-resistant fluids. Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

Reduce noise levels by an average of 15 dBA. Up to 20dBA depending on pump size.

The helical profile of the gears reduces pressure oscillations and vibrations produced by the pump and transmitted to the other components, reducing the noise of the hydraulic system.
Axial forces induced by the helical teeth are optimally balanced in all operating conditions by the axial compens... Read more...

More Product Announcements from jbj Techniques Limited
DFT Inc.

The DFT® model PDC® Check Valve is specifically designed for reciprocating compressors and as a direct replacement for Failing Piston Check Valves.

The PDC® features include a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and... Read more...

More Product Announcements from DFT Inc.
Vaughan Company

The Vaughan Scumbuster virtually eliminates the effects of a scum blanket and prevents it from reforming by homogenizing and conditioning through a recirculation nozzle. Read more...

More Product Announcements from Vaughan Company