Compact Automation

The COMPACT® Round Line (RL) Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low maintenance performance. Read more...

More Product Announcements from Compact Automation
Compact Automation

Compact Automation Products rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Read more...

More Product Announcements from Compact Automation
Compact Automation

Want to know more about how easy it is to maintain and repair a Compact Inch Cylinder in the field? Learn more in this exclusive How-To-Video and do it your self with our easy to install kit. Read more...

More Product Announcements from Compact Automation
Compact Automation

Turn-Act's rotary vane actuators feature:

  • 16 base models with torque outputs from 87 in.lbs to 1000 in.lbs.
  • Rotations 45, 90,180 & 270 degrees.

One moving part providing:

  • Zero Backlash.
  • No loss of motion.
  • Precise Repeatability.
  • Continuous full torque throughout the rotation.
Read more...

More Product Announcements from Compact Automation
Compact Automation

25 base models with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees.

One moving part providing:

  • Zero Backlash.
  • No loss of motion.
  • Smooth Rotation
  • Precise Repeatability.
  • Continuous full torque throughout the rotation.
Read more...

More Product Announcements from Compact Automation
Compact Automation

Turn-Act provides a carwash OEM stainless steel rotary actuators which provide custom motion control to the high pressure spray bar. Read more...

More Product Announcements from Compact Automation
Compact Automation

Turn-Act Inc. feature a full rotary product line that includes rotary valve actuators, which offer advantages over linear valve actuators in that they provide multi-directional motion instead of uni-directional. As a result, pneumatic rotary actuators and electric rotary actuators are often utilized in motion control applications for industries including industrial automation, automo... Read more...

More Product Announcements from Compact Automation
Compact Automation

Multi-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. Read more...

More Product Announcements from Compact Automation
Compact Automation

Compact Automation offers durable, reliable and innovative industrial
solutions with high value and low life-cycle cost to customers around the globe in diversified industrial end markets. Read more...

More Product Announcements from Compact Automation