Compact Automation manufactures custom pneumatic rotary actuators to match your specifications. Read more...
More Product Announcements from Compact AutomationCompact Automation manufactures custom guided cylinders to match your specifications. Read more...
More Product Announcements from Compact AutomationThe new rotary vane vacuum pump R5 RA 0520 A from Busch increases energy savings by up to 25%. Read more...
More Product Announcements from Busch Vacuum SolutionsAvailable options:
- Rapid Staplelok Male
- Super Rapid Staplelok Male
- Super Rapid Staplelok Female
- Rapid Staplelok Staple, D Type, Stainless Steel
- Super Rapid Staplelok Staple, D Type, Stainless Steel
Learn More Read more...
More Product Announcements from Kuriyama of America, Inc.Alfabiotech Evolution 5000 MINETUFF - E5K Hydraulic Hose
E5K - 4 or 6 wire Spiral
Exceeds EN856 4SP sizes 5/8", 3/4" and 1"
Exceeds EN856 4SH sizes 1 1/4"
Exceeds SAE 100R13 sizes 5/8" through 2"
ISO 18752/CC 1,000,000+ impulse cycles all sizes
MSHA IC-152/16 approved flame resistance Read more...
CUSTOMER OVERVIEW An aerospace parts manufacturer, for a major player in the aerospace industry, fabricates and welds stainless-steel and Inconel to produce a variety of parts for the airframes and engines used on commercial jets. The aerospace manufacturer was having difficulty producing acceptable prototype parts for a project that they were bidding on. If they could not produce a q... Read more...
More Product Announcements from VortecGC2000 series guided cylinders outperform conventional non-rotating cylinders and is designed for short stroke, limited space applications where a cylinder is needed that guides and supports its own load. GC2000 series cylinders are designed for both torsion and direct side load.
GC3000 and 4000 series guided air cylinders are highly space efficient devices designed to bridge the... Read more...
More Product Announcements from Compact AutomationEnidine Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As... Read more...
More Product Announcements from Enidine Inc.Hot Air Guns are used where milder heat is needed as compared to an electric heat gun. It is ideal for pre-heating of parts, processes and solutions, with an output flow rate of 2-8 scfm; and is also widely used for softening adhesives, rubber and vinyl, and accelerating drying. The hot air gun requires no electricity at the target, and uses only filtered compressed air to generate fully... Read more...
More Product Announcements from VortecOur planet’s surface is 71% water. This translates into approximately two sextillion litres of water which is approximately two hundred billion litres of water for every person on earth.
However, the reality is that one in three people do not have access to clean drinking water, and projections show that, at current trends, more than half of the world’s population will... Read more...
More Product Announcements from Rotork plc