Beswick Engineering Co., Inc.

Machined with M8 external threads, this fitting allows for a substantial amount of flow (0.180 inch- effective orifice) while maintaining a small envelope 9/16" hext body. The design minimizes dead volume to essentially eliminate any leakage when disconnecting. Manufactured in 303 stainless steel and available with EPDM or Viton O-ring seals. Read more...

More Product Announcements from Beswick Engineering Co., Inc.
Busch Vacuum Solutions

At the IFFA trade show, Busch will be showcasing the new R 5 PLUS, a pioneering vacuum pump for food packaging. Read more...

More Product Announcements from Busch Vacuum Solutions
Kaeser Compressors, Inc.

i.HOC® integrated dryers are now available with Kaeser’s oil-free screw compressors. These energy-saving dryers handle pressure dew points down to -40°F.

Available on both fixed and variable speed CSG-2 and DSG-2 models from 50 to 250 hp, i.HOC (integrated heat of compression) dryers use the heat that is a by-product of air compression to regenerate the desicc... Read more...

More Product Announcements from Kaeser Compressors, Inc.
Kaeser Compressors, Inc.

The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. Read more...

More Product Announcements from Kaeser Compressors, Inc.
Festo Corporation

The MS2 Regulators and Filter/Regulators are high flow, very compact and ultra-light enabling up-close air management capability. Read more...

More Product Announcements from Festo Corporation
Clippard

Precise, digital linear pressure control within a closed-loop system with ultra high resolution and repeatability. Read more...

More Product Announcements from Clippard
Festo Corporation

Festo Corp - NEW, ESBF cylinder is capable of generating almost two tons (17,000 N) of feed force, making it possible to use in place of a hydraulic cylinder. The ESBF extends the range of Festo elctric cylinders beyond its DNCE electric cylinder range & provides a significant increase in maximum possible feed forces and speeds. Read more...

More Product Announcements from Festo Corporation
Festo Corporation

The new standard cylinder DSBC with the self-adjusting pneumatic end-position cushioning adapts optimally to changes in loads and speed. You save time and increase flexibility, and your process reliability grows. Its many variants, adaptation to ambient conditions and individual design allow it to be used flexibly. Read more...

More Product Announcements from Festo Corporation
Festo Corporation

The VTOC valve manifold can be ordered in a wide range of configurations to accommodate gas box space limitations. Festo says these units are the highest density/smallest footprint pilot gas valve manifolds in the world. Read more...

More Product Announcements from Festo Corporation