Dechengwang uses high-performance and homogeneous density PTFE/TFM material for our chemical laboratory customers because of its outstanding technical properties, like chemical resistance and allows working temperatures up to 260°C. The extremely anti-adhesive, smooth surface paired with the hydrophobic behavior ensures low cross-contamination and ease of cleaning. Read more...
More Product Announcements from Shenzhen Dechengwang Technology Co., LtdConverting Validated Manual Titrations to Automated Titrations
During this webinar, Dr. Ernest Parente, Principal Scientist at Cardinal Health Regulatory Sciences, gives recommendations for converting USP manual titration procedures into automated titration procedures. He discusses how to implement the USP compendial tools to demonstrate equivalence between compendial and alternat... Read more...
More Product Announcements from Metrohm USA, Inc.PTFE lined tank is designed for corrosive chemical storage and processing. With excellent chemical resistance, high temperature stability, and superior anti-corrosion performance, it is ideal for handling acids, alkalis, and aggressive media. Widely used in chemical, pharmaceutical, and industrial applications, custom sizes are available. Read more...
More Product Announcements from Jinshiling (Heyuan) Technology Co., Ltd.ROSS has delivered an ergonomic and powerful Double Planetary Mixer Model DPM-10 engineered for high-viscosity and specialty material processing in laboratory and pilot-scale operations. This machine can handle batch sizes from 2 to 12 gallons, with a 15-gallon full holding capacity mix can. Read more...
More Product Announcements from Charles Ross & Son CompanyChemically inert PTFE vials with thermal stability -200°C to +280°C, non-contaminating and ideal for laboratory, biomedical, pharmaceutical, and analytical applications. Read more...
More Product Announcements from Shenzhen Dechengwang Technology Co., LtdChemically inert, non-contaminating, and thermally stable in the range of -200°C (390°F) to + 280°C (+536°F), PTFE vials are a good choice. Read more...
More Product Announcements from Shenzhen Dechengwang Technology Co., LtdWhen your work sits at the intersection of nuclear medicine, theranostics, and radiopharmacy, your safety cabinet needs to do more than protect samples — it needs to protect you.
Introducing the EuroFlow Nuclear Series — a Class II Microbiological Safety Cabinet engineered by rapp-iso and Baker for the demands of radiopharmaceutical environments. Built on the pr... Read more...
More Product Announcements from BakerConstructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean benches are the ideal solution for ISO 5 (Class 100) applications. Standard on all horizontal laminar flow workbenches, the UVTect™ controller constantly monitors filter conditions, alerting the operator of insufficient airflow. Read more...
More Product Announcements from AirClean SystemsAirClean Systems’ Endeavour Ductless Fume Hood provides the operator with user-friendly controls, superior construction materials and market-leading safety features needed for effective fume containment. Read more...
More Product Announcements from AirClean SystemsAtlantic Rubber carries a full line of rubber products for laboratory usage. We offer everything from medical grade silicone & rubber stoppers, Latex, and natural rubber tubing, to septas, and medical grade class VI silicone O-rings.
- SBR Stoppers
- Silicone Stoppers
- Pure Gum Lab Tubing
- Helix Class VI Silicone Tubing
- Latex Rubber T...