Isabellenhutte USA

Our products set new standards for low-ohmic resistors, becoming the global benchmark in this field. Read more...

More Product Announcements from Isabellenhutte USA
WAGO

WAGO’s universal surface mount PCB solution – the 2059, is approved for 20 AWG/0.5 mm2 conductors. 2059 terminal blocks create compact connections providing the perfect tool to minimize the size of LED modules. Read more...

More Product Announcements from WAGO
WAGO

Mounting carriers provide a secure fit for 221 LEVER-NUTS® compact splicing connectors on DIN-rail. 221-500 mounting carriers simplify access to and assignment of connected conductors. Read more...

More Product Announcements from WAGO
New Yorker Electronics Co., Inc.

Adam Tech introduces HSecurLinC USB Latching Connectors and Cables. This series is composed of USB Type-C (including USB4) and Mini USB products, each featuring a secure latch to ensure reliable connections between mated connectors and cables. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
New Yorker Electronics Co., Inc.

The FPBBS-4 from Major League Electronics is a 0.4 mm pitch board-to-board SMT socket designed for compact, high-density PCB applications. Available in configurations from 10 to 60 pins per row and stack heights ranging from 0.057" to 0.156", it offers flexible customization for space-constrained designs. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
RIFTEK EUROPE Sp. z.o.o.

2D Laser profilers for Conveyor Belt Rip Detection Systems.

Monitoring the integrity of the conveyor belt surface is one of the most important tasks in the mining industry. A solution is 3D laser scanning of the surface to detect critical defects that lead to belt rupture. Specific requirements for scanners are high speed, at least 4000 Hz, and a resolution of at least 0.5... Read more...

More Product Announcements from RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.

Self-propelled Pipe Internal Diameter Inspection System

The system is designed for non-contact scanning and measuring the internal pipes diameters and internal surface visual inspection. Read more...

More Product Announcements from RIFTEK EUROPE Sp. z.o.o.
Anderson Power Products

Anderson Power™ Unveils the Future of High-Power Battery Connectors

With an easy-assembly design, advanced signal capabilities, and an IP68-rated waterproof kit, the Industrial Battery Connector is built for the future of material handling, ground support, construction, and agricultural equipment. Read more...

More Product Announcements from Anderson Power Products
Heilind Electronics, Inc.

This connector system is a compact, reliable solution for 48V automotive and industrial applications. Supporting up to 60V and 22A, it features mat-seal technology, preassembled TPA housing, optional CPA, and a grommet cap for enhanced durability and ease of assembly. Its design ensures cost-effective upgrades to 48V systems while meeting USCAR-2 and GMW3191 standards. Read more...

More Product Announcements from Heilind Electronics, Inc.
Cincinnati Sub-Zero Products

Webinar: Optimizing Product Testing in Environmental Test Chambers.

Join us on Tuesday, May 20, 2025, 2:00 PM EDT as we explore how to optimize product testing in environmental test chambers. We will cover critical aspects of product testing with different materials, including air temperature vs. part temperature control, product positioning, temperatur... Read more...

More Product Announcements from Cincinnati Sub-Zero Products