Cygnus Instruments Limited

The cost of equipment failure within oil, gas and chemical industries (including fuel depots, processing plants and LPG/LNG vessels) on workers, shareholders, equipment, and the environment is often devastating. Read more...

More Product Announcements from Cygnus Instruments Limited
RIFTEK EUROPE Sp. z.o.o.

Compact 2D Laser profiler for monitoring the profile of internal surfaces.

Modification RF627Smart-2/10-8/11-ID. The scanner is designed to control the geometric parameters of holes (diameter, shape, thread, surface defects). A distinctive feature is a compact round body with a diameter of only 45 mm, which allows scanning holes with an internal diameter from... Read more...

More Product Announcements from RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.

We continue to improve and expand our range of instruments for measuring internal diameters. The design of such a new system for pipes ID measurement is shown below.

The module is placed inside the pipe, the distance between the measured sections is specified in the control program. The module sequentially moves to the required control positions. Rotating laser sensors measure the... Read more...

More Product Announcements from RIFTEK EUROPE Sp. z.o.o.
Uni-Trend US

One company recently said our Arbitrary Waveform Generators UTG4202A:

" This device competes well with newer product offerings from large instrumentation brands. I appreciate the wide bandwidth and large screen. Some of the small cons I have are mostly user preference, and do not prohibit my ability to conduct my regular activities in lab.” Read more...

More Product Announcements from Uni-Trend US
Uni-Trend US

We have had our UDP3305S-E evaluated now by over 10 universities across the country with feedback like:

"This unit has ease of use and amazing feature lineups with a great price point"

"we cracked it open and you can tell they know how to build quality"

"My students could use 80% of the tool with very little research into the manual" Read more...

More Product Announcements from Uni-Trend US
Control Instruments Corp.

Every year excessive increases in LFL levels result in severe plant damage, extended downtime, injuries, and even death to personnel. Using the correct analyzer to monitor the LFL level in the process can greatly reduce these risks and help comply with standards and regulations. Find out more today. Read more...

More Product Announcements from Control Instruments Corp.
Cooner Wire Company

Need something fast? Need just a few feet? Cooner Wire is your first and last stop! We carry a large inventory of high flex, specialty cables - not only in a variety of configurations, but also in a variety of plastics or silicone rubber. Our team can help you choose the right cable for your application as well as help you design a cable specific to your needs. Cooner Wire is your path t... Read more...

More Product Announcements from Cooner Wire Company
Pratt & Whitney Measurement Systems, Inc.

Our most automated ID/OD/SD* gage calibration and part measuring system with a 40 inch (1016 mm) direct reading range and a 120 inch (3048 mm) capacity with optional probes. Read more...

More Product Announcements from Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.

Pratt & Whitney Measurement Systems Inc. has been recognized as the Aerospace Ultra-Precision Metrology Instrument Supplier of the Year by Aerospace Defense Review. Read more...

More Product Announcements from Pratt & Whitney Measurement Systems, Inc.
JEOL USA, Inc.

Transmission Electron Microscopes (TEM) of 120kV accelerating voltage are widely used in soft material fields such as biology and polymer. Read more...

More Product Announcements from JEOL USA, Inc.