AMETEK Programmable Power

The Elgar™ mini-Solar Array Simulator is the second addition to the NEXSIM family of space power simulation related products. For small satellite test applications, the m-SAS are specifically designed to emulate the dynamic electrical behavior of a solar array. Read more...

More Product Announcements from AMETEK Programmable Power
E-Z-HOOK, a division of Tektest, Inc.

Offering nail clips, test terminals and harness board nails.

E-Z-Nailclip™ and bread boarding kits are ideal for holding wire ends firmly in place. Nail clips provide efficient harness board construction and can be driven directly into wood like a nail or used in predrilled holes and breadboards. Harness board nails are available from 1.25" to 5" in length and... Read more...

More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.
Isabellenhutte USA

A smart solution for demanding applications such as public EV DC fast charging, the IEM-DCC-500 supports current ranges up to 500 A and voltage ranges up to 1,000 V. Read more...

More Product Announcements from Isabellenhutte USA
LAND

A black liquor recovery boiler is a vital component of the pulp and paper industry, designed to efficiently recover chemicals from black liquor, a byproduct of the pulping process, through combustion and subsequent chemical recovery processes. Read more...

More Product Announcements from LAND
LAND

Tiny increases in the percentage of recovered metals can have a huge impact both on the profitability and resource efficiency of facilities that process slag to recover a range of metals. Read more...

More Product Announcements from LAND
TE Connectivity

TE Connectivity (TE) introduces an extension of our SMC connector RF product line. SMC connectors are miniature and lightweight, designed for use in critical applications where limited space and vibration are of major concern. These connectors are designed in accordance with the requirements of specification MIL-C-39012, Class II, Category B. Read more...

More Product Announcements from TE Connectivity
TE Connectivity

TE Connectivity (TE) introduces an extension of our
Sub-Miniature Push-on Micro (SMPM) connector RF product line. SMPM connectors provide a micro-miniature connector interface with a frequency range of up to 65 GHz. Combining compact size and a convenient snap on mating interface, SMPM connectors provide a reliable, high-density, high precision, easy-to-use connection. Read more...

More Product Announcements from TE Connectivity
McElroy Manufacturing, Inc.

Capture the most important fusion information and provide a higher level of quality assurance that pipelines are fused properly with the DataLogger®. Read more...

More Product Announcements from McElroy Manufacturing, Inc.
ABB Measurement & Analytics

  • Red Eléctrica has awarded ABB four contracts to supply synchronous condensers in the Canary and Balearic Islands
  • ABB's integrated technology will provide the inertia and short-circuit current needed to maintain power supply on the islands as they absorb increasing levels of renewable energy
  • With this project, Red Eléctrica advances the execution
Read more...

More Product Announcements from ABB Measurement & Analytics