Harwin Plc

For cutting edge technology, either for speed, for future transportation, or both, then you need to specify products that deliver quality performance now. Demand a lightweight and reliable connector that performs under severe conditions of vibration & shock, high temperature and humidity. Read more...

More Product Announcements from Harwin Plc
Harwin Plc

FLOATING BOARD-TO-BOARD CONNECTORS
SUPPORTING HIGH-SPEED, AUTOMATED ASSEMBLY FOR MULTIPLE PCB CONNECTORS Read more...

More Product Announcements from Harwin Plc
Flexco Microwave, Inc.

The competitive world of wireless communications relies on connections offering a maximum price/performance ratio. Flexco Microwave's competitive pricing, low insertion loss, and flexibility are an essential part of many wireless systems today.

Flexco's SLL (Super Low Loss) Series, Performance Series S cable feature enough assembly, frequency, jacketing, and phase options to conne... Read more...

More Product Announcements from Flexco Microwave, Inc.
Anderson Power Products

Over 100 years as a global leader in designing and manufacturing electrical power products. Anderson offers innovative, state of the art electrical power connector solutions, combined with a long-standing reputation for reliable and rugged connectors. Read more...

More Product Announcements from Anderson Power Products
Sensata Technologies

The shift towards electric vehicles presents both challenges and opportunities for Automotive Original Equipment Manufacturers (OEMs) and their suppliers. In the Tire segment, the rise of Intelligent Tire Solutions offers a promising solution to address crucial issues, from extending driving range to addressing environmental concerns about particulate emissions. These solutions provide a... Read more...

More Product Announcements from Sensata Technologies
Cooner Wire Company

Intricate wiring and cabling needs? Our specialized cables ensure that precise commands are transmitted accurately, minimizing errors and downtime.

Learn More Read more...

More Product Announcements from Cooner Wire Company
Teledyne DALSA

Teledyne DALSA’s Rad-icon product family of large-area digital x-ray cameras offers users a high-speed, high-performance x-ray imaging detector with a fast, reliable PC interface (either GigE or CameraLink) for easy integration. Read more...

More Product Announcements from Teledyne DALSA
Finder S.p.A. con unico socio

The safe and approved power outlet Type 7U.00 Series is the perfect device for use within electrical enclosures.
Compatible with Schuko and Italian Bipasso and available in light grey (7U.00.8.230.00×0) or yellow (7U.00.8.230.00×2).
Led version available.

Other features:

– 230 V AC (50/60 Hz)
– Nominal current: 16A
– Width 4... Read more...

More Product Announcements from Finder S.p.A. con unico socio
Finder S.p.A. con unico socio

68 Series - Power relays

Finder introduces the 68 Series 100A power relays, designed for PCB mounting, ideal for installation in EV charging stations or applications where high switching power is required.

Finder 68 Series includes devices for use in electric charging stations up to 55 kW, in the design and manufacture of inverters, battery chargers, current generators and... Read more...

More Product Announcements from Finder S.p.A. con unico socio
Anderson Power Products

The SBS®X-75A sealed waterproof connectors come in a multiple of configuration offerings with up to a maximum of 140A of power and the durability of up to 5,000 mating cycles. Positive metal latches help safeguard against accidental disconnects that may be caused by vibration, while the built-in cable clamp allows for strain relief on wires. The compact sleek high-power design of the... Read more...

More Product Announcements from Anderson Power Products